Samtec Inc. SMD Electronic Connector SEAF-40-01-L-04-2-RA-GP-TR

Description
CONN HD ARRAY RCPT 160P R/A SMD Product overview: SEAF-40-01-L-04-2-RA -GP-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-40-01-L-04- 2-RA-GP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HD ARRAY RCPT 160P R/A SMD Product overview: SEAF-40-01-L-04-2-RA -GP-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-40-01-L-04- 2-RA-GP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-SEAF-40-01-L-04-2-RA-GP-TR
SMD Electronic Connector 308-SEAF-40-01-L-04-2-RA-GP-TR
CONN HD ARRAY RCPT 160P R/A SMD Product overview: SEAF-40-01-L-04-2-RA -GP-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-40-01-L-04- 2-RA-GP-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 160P R/A SMD Product overview: SEAF-40-01-L-04-2-RA-GP-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-40-01-L-04-2-RA-GP-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - SEAF-40-01-L-04-2-RA-GP-TR - 810487-SEAF-40-01-L-04-2-RA-GP-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SEAF-40-01-L-04-2-RA-GP-TR
810487-SEAF-40-01-L-04-2-RA-GP-TR
Rectangular Connectors - SEAF-40-01-L-04-2-RA-GP-TR 810487-SEAF-40-01-L-04-2-RA-GP-TR
Manufacturer: Samtec Inc. Win Source Part Number: 810487-SEAF-40-01-L- 04-2-RA-GP-TR Packaging: Reel Number of Positions: 160 Pitch: 0.050" (1.27mm) Mounting Style: Surface Mount, Right Angle Features: Board Guide, Mating Flange Connector Type: High Density Array, Female Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Height Above Board: 0.311" (7.90mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 175 MSL Level: 1 (Unlimited)

Manufacturer: Samtec Inc.
Win Source Part Number: 810487-SEAF-40-01-L-04-2-RA-GP-TR
Packaging: Reel
Number of Positions: 160
Pitch: 0.050" (1.27mm)
Mounting Style: Surface Mount, Right Angle
Features: Board Guide, Mating Flange
Connector Type: High Density Array, Female
Number of Rows: 4
Contact Finish: Gold
Contact Finish Thickness: 10.0μin (0.25μm)
Height Above Board: 0.311" (7.90mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 175
MSL Level: 1 (Unlimited)

Buy Now
Pin & Socket Connectors - SEAF-40-01-L-04-2-RA-GP-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAF-40-01-L-04-2-RA-GP-TR
Pin & Socket Connectors SEAF-40-01-L-04-2-RA-GP-TR
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now
.050
Chicago, IL, United States
.050" Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec
97AH5260
.050" Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec 97AH5260
.050" SEARAY High-Speed High-Density Open-Pin-Field Array Socket RoHS Compliant: Yes

.050" SEARAY High-Speed High-Density Open-Pin-Field Array Socket RoHS Compliant: Yes

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAF-40-01-L-04-2-RA-GP-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF-40-01-L-04-2-RA-GP-TR
CONN HD ARRAY RCPT 160P R/A SMD

CONN HD ARRAY RCPT 160P R/A SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-SEAF-40-01-L-04-2-RA-GP-TR 810487-SEAF-40-01-L-04-2-RA-GP-TR SEAF-40-01-L-04-2-RA-GP-TR 97AH5260 SEAF-40-01-L-04-2-RA-GP-TR
Product Name SMD Electronic Connector Rectangular Connectors - SEAF-40-01-L-04-2-RA-GP-TR Pin & Socket Connectors .050" Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products