Samtec Inc. Pin & Socket Connectors SEAF-40-05.0-S-10-2-A-K-TR

Description
.050 SEARAY High-Speed High-Density Open
Request a Quote Datasheet
Description
.050 SEARAY High-Speed High-Density Open
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SEAF-40-05.0-S-10-2-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAF-40-05.0-S-10-2-A-K-TR
Pin & Socket Connectors SEAF-40-05.0-S-10-2-A-K-TR
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now
Rectangular Connectors - SEAF-40-05.0-S-10-2-A-K-TR - 894140-SEAF-40-05.0-S-10-2-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SEAF-40-05.0-S-10-2-A-K-TR
894140-SEAF-40-05.0-S-10-2-A-K-TR
Rectangular Connectors - SEAF-40-05.0-S-10-2-A-K-TR 894140-SEAF-40-05.0-S-10-2-A-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 894140-SEAF-40-05.0- S-10-2-A-K-TR Series: SEARAY™ SEAF Features: 400 Position Connector High Density Array, Female Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: SEAF-40 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SEAF40050S102AKTR, SAM8009DKR, SAM8009CT, SAM8009TR, SAM8009DKRINACTIVE, SAM8009DKR-ND

Manufacturer: Samtec Inc.
Win Source Part Number: 894140-SEAF-40-05.0-S-10-2-A-K-TR
Series: SEARAY™ SEAF
Features: 400 Position Connector High Density Array, Female Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: SEAF-40
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SEAF40050S102AKTR, SAM8009DKR, SAM8009CT, SAM8009TR, SAM8009DKRINACTIVE, SAM8009DKR-ND

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-SEAF-40-05.0-S-10-2-A-K-TR
SMD Electronic Connector 308-SEAF-40-05.0-S-10-2-A-K-TR
CONN HD ARRAY RCPT 400P SMD GOLD Product overview: SEAF-40-05.0-S-10-2- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-40-05.0-S-1 0-2-A-K-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 400P SMD GOLD Product overview: SEAF-40-05.0-S-10-2-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-40-05.0-S-10-2-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 400Pos, 10Row; Mezzanine Connector Type Samtec - 97P3941 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 400Pos, 10Row; Mezzanine Connector Type Samtec
97P3941
Conn, Stacking, Rcpt, 400Pos, 10Row; Mezzanine Connector Type Samtec 97P3941
CONN, STACKING, RCPT, 400POS, 10ROW; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:SEAF Series RoHS Compliant: Yes

CONN, STACKING, RCPT, 400POS, 10ROW; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:SEAF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 400Pos, 10Row; Mezzanine Connector Type Samtec - 97AC6767 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 400Pos, 10Row; Mezzanine Connector Type Samtec
97AC6767
Conn, Stacking, Rcpt, 400Pos, 10Row; Mezzanine Connector Type Samtec 97AC6767
CONN, STACKING, RCPT, 400POS, 10ROW; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:SEAF Series RoHS Compliant: Yes

CONN, STACKING, RCPT, 400POS, 10ROW; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:SEAF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Array Female, 400Pos, 1.27Mm Samtec - 51AK9359 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Array Female, 400Pos, 1.27Mm Samtec
51AK9359
Conn, Array Female, 400Pos, 1.27Mm Samtec 51AK9359
CONN, ARRAY FEMALE, 400POS, 1.27MM

CONN, ARRAY FEMALE, 400POS, 1.27MM

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAF-40-05.0-S-10-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF-40-05.0-S-10-2-A-K-TR
CONN HD ARRAY RCPT 400P SMD GOLD

CONN HD ARRAY RCPT 400P SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SEAF-40-05.0-S-10-2-A-K-TR 894140-SEAF-40-05.0-S-10-2-A-K-TR 308-SEAF-40-05.0-S-10-2-A-K-TR 97P3941 51AK9359 SEAF-40-05.0-S-10-2-A-K-TR
Product Name Pin & Socket Connectors Rectangular Connectors - SEAF-40-05.0-S-10-2-A-K-TR SMD Electronic Connector Conn, Stacking, Rcpt, 400Pos, 10Row; Mezzanine Connector Type Samtec Conn, Array Female, 400Pos, 1.27Mm Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data