Samtec Inc. SMD Electronic Connector SEAM-30-02.0-L-10-2-A-K-TR

Description
CONN HD ARRAY PLUG 300P SMD GOLD Product overview: SEAM-30-02.0-L-10-2- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-30-02.0-L-1 0-2-A-K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HD ARRAY PLUG 300P SMD GOLD Product overview: SEAM-30-02.0-L-10-2- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-30-02.0-L-1 0-2-A-K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-SEAM-30-02.0-L-10-2-A-K-TR
SMD Electronic Connector 308-SEAM-30-02.0-L-10-2-A-K-TR
CONN HD ARRAY PLUG 300P SMD GOLD Product overview: SEAM-30-02.0-L-10-2- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-30-02.0-L-1 0-2-A-K-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY PLUG 300P SMD GOLD Product overview: SEAM-30-02.0-L-10-2-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-30-02.0-L-10-2-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SEAM-30-02.0-L-10-2-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAM-30-02.0-L-10-2-A-K-TR
Pin & Socket Connectors SEAM-30-02.0-L-10-2-A-K-TR
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now
Mezzanine Conn, Plug, 300Pos, 10Row; Mezzanine Connector Type Samtec - 26Y5474 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Plug, 300Pos, 10Row; Mezzanine Connector Type Samtec
26Y5474
Mezzanine Conn, Plug, 300Pos, 10Row; Mezzanine Connector Type Samtec 26Y5474
MEZZANINE CONN, PLUG, 300POS, 10ROW; Mezzanine Connector Type:High Density Array, Male; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

MEZZANINE CONN, PLUG, 300POS, 10ROW; Mezzanine Connector Type:High Density Array, Male; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Array Male, 300Pos, 10Row, 1.27Mm Rohs Compliant Samtec - 74AJ1919 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Array Male, 300Pos, 10Row, 1.27Mm Rohs Compliant Samtec
74AJ1919
Conn, Array Male, 300Pos, 10Row, 1.27Mm Rohs Compliant Samtec 74AJ1919
CONN, ARRAY MALE, 300POS, 10ROW, 1.27MM ROHS COMPLIANT: YES

CONN, ARRAY MALE, 300POS, 10ROW, 1.27MM ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAM-30-02.0-L-10-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAM-30-02.0-L-10-2-A-K-TR
CONN HD ARRAY PLUG 300P SMD GOLD

CONN HD ARRAY PLUG 300P SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-SEAM-30-02.0-L-10-2-A-K-TR SEAM-30-02.0-L-10-2-A-K-TR 26Y5474 74AJ1919 SEAM-30-02.0-L-10-2-A-K-TR
Product Name SMD Electronic Connector Pin & Socket Connectors Mezzanine Conn, Plug, 300Pos, 10Row; Mezzanine Connector Type Samtec Conn, Array Male, 300Pos, 10Row, 1.27Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Micro SSB Series Strip Connectors - Type AA -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details