.050 SEARAY High-Speed High-Density Open
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Through Hole
Feature: Thermal Shutdown
CONN HD ARRAY RCPT 240P SMD GOLD Product overview: SEAF-30-06.5-S-08-2-
MEZZANINE CONN, RCPT, 240POS, 8ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:240Contacts
MEZZANINE CONN, RCPT, 240POS, 8ROW
CONN HD ARRAY RCPT 240P SMD GOLD
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SEAF-30-06.5-S-08-2-A-K-TR | 308-SEAF-30-06.5-S-08-2-A-K-TR | 97P3929 | 51AK9356 | SEAF-30-06.5-S-08-2-A-K-TR | |
| Product Name | Pin & Socket Connectors | Connectors,Interconnects | SMD Electronic Connector | Mezzanine Conn, Rcpt, 240Pos, 8Row; Mezzanine Connector Type Samtec | Mezzanine Conn, Rcpt, 240Pos, 8Row Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Through Hole | Surface Mount Straight |