Samtec Inc. Pin & Socket Connectors SEAF-40-06.0-S-04-2-A-K-TR

Description
.050 SEARAY High-Speed High-Density Open
Request a Quote Datasheet
Description
.050 SEARAY High-Speed High-Density Open
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SEAF-40-06.0-S-04-2-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAF-40-06.0-S-04-2-A-K-TR
Pin & Socket Connectors SEAF-40-06.0-S-04-2-A-K-TR
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-SEAF-40-06.0-S-04-2-A-K-TR
SMD Electronic Connector 308-SEAF-40-06.0-S-04-2-A-K-TR
CONN HD ARRAY RCPT 160P SMD GOLD Product overview: SEAF-40-06.0-S-04-2- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-40-06.0-S-0 4-2-A-K-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 160P SMD GOLD Product overview: SEAF-40-06.0-S-04-2-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-40-06.0-S-04-2-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - SEAF-40-06.0-S-04-2-A-K-TR - 894141-SEAF-40-06.0-S-04-2-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SEAF-40-06.0-S-04-2-A-K-TR
894141-SEAF-40-06.0-S-04-2-A-K-TR
Rectangular Connectors - SEAF-40-06.0-S-04-2-A-K-TR 894141-SEAF-40-06.0-S-04-2-A-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 894141-SEAF-40-06.0- S-04-2-A-K-TR Series: SEARAY™ SEAF Features: 160 Position Connector High Density Array, Female Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: SEAF-40 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 325 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040 Other Part Number: SAM14360CT, SAM14360DKR, SAM14360TR, SEAF-40-06.0-S-04-2- A-K-TR-ND

Manufacturer: Samtec Inc.
Win Source Part Number: 894141-SEAF-40-06.0-S-04-2-A-K-TR
Series: SEARAY™ SEAF
Features: 160 Position Connector High Density Array, Female Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: SEAF-40
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 325
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040
Other Part Number: SAM14360CT, SAM14360DKR, SAM14360TR, SEAF-40-06.0-S-04-2-A-K-TR-ND

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAF-40-06.0-S-04-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF-40-06.0-S-04-2-A-K-TR
CONN HD ARRAY RCPT 160P SMD GOLD

CONN HD ARRAY RCPT 160P SMD GOLD

Supplier's Site
.050
Chicago, IL, United States
.050" Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec
97AH5268
.050" Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec 97AH5268
.050" SEARAY High-Speed High-Density Open-Pin-Field Array Socket RoHS Compliant: Yes

.050" SEARAY High-Speed High-Density Open-Pin-Field Array Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SEAF-40-06.0-S-04-2-A-K-TR 308-SEAF-40-06.0-S-04-2-A-K-TR 894141-SEAF-40-06.0-S-04-2-A-K-TR SEAF-40-06.0-S-04-2-A-K-TR 97AH5268
Product Name Pin & Socket Connectors SMD Electronic Connector Rectangular Connectors - SEAF-40-06.0-S-04-2-A-K-TR Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) .050" Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products