Hammond Manufacturing Company Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Features: Available in 6U, 8U and 12U mounting heights. Adjusts in depth from 15 to 21 inches with ease so there is no need to disassemble the whole rack to... | |
| Features: Constructed in 16-gauge steel. Two pairs of adjustable depth 19" EIA-compliant round-hole punched rails. Includes rubber feet, two lifting handles a starter pack of (16) 10-32 screws and clip... | |
| Features: Constructed in light-duty 16-gauge steel. Includes two (2) pairs of EIA compliant 19-inch square hole mounting rails. Starter pack of (25) M6 screws, cage nuts and washers included. For... | |
| Features: Constructed of 5052H32 aluminum. EIA-compliant 12-24 threaded mounting rails on both sides of the rails. Numbered rail markings. Side ganging and accessory mounting hole provisions. The rack ships unassembled... | |
| Features: Double-hinged for easy rear access (body swings open to 120°). Constructed in light-duty 16-gauge steel. Includes two (2) pairs of EIA compliant square hole punched rails with 19” mounting. | |
| Features: Rack rails are constructed in 12-gauge welded steel. Base angles are constructed in 1/4" steel plates. 19" EIA compliant 10-32 double-tapped rails. Includes marked rack unit dividers to aid... | |
| Features Available in 1U, 2U and 4U mounting heights. Hinged for easy rear access to devices. Fixed-depth of 6” Specifications Constructed in 16-gauge steel. Round hole 19" mounting rails are... | |
| Features Available in 24U and 42U mounting heights. Available in 42.74" overall depth. Surface-mounted doors allow for full mounting depth utilization and include a locking swing handle. Included PDU cable... | |
| Features Available in 2U, 4U and 6U mounting heights. Includes a single pair of 10-32 threaded rack rails that can be positioned in four locations. Three (3) positions in the... | |
| Features The rails are constructed in 12-gauge steel while the while brackets are constructed in 14-gauge steel. EIA compliant 10-32 tapped rails with 19” mounting and rack unit indicators. Provides... | |
| Key Features: Material - Aluminum die-cast: G AI SI 12 / DIN 1775 Shallow lid, deep body Captive stainless steel lid screws Neoprene oil and petrol resistant gasket standard. (-40ºC... | |
| Key Features: Modern and ergonomic design Designed to house P.C. boards (not included) or equipment for mobile use Sized for standard Eurocards P.C. boards mount horizontally by sliding into internal... | |
| Key Features: Modern, high quality instrument enclosure Material - Aluminum die-cast: GD SI 12 / DIN 1725 Shallow lid, deep body Captive stainless steel lid screws Enclosure can be mounted... | |
| Key Features: Premium plastic, UV-resistant, Luran enclosures for outdoor applications Shallow lid, deep body Captive, stainless steel - lid screws Enclosure can be mounted to wall or shelf after closing... | |
| Key Information: Application ABS fire retardant plastic enclosures are designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures where metallic enclosures are not suitable. Modern design... | |
| Key Information: Application ABS plastic enclosures are designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures where metallic enclosures are not suitable. Modern design with slanted... | |
| The RB-AV Series is a cost-effective rack cabinet that is ideal for A/V and Security applications. Fully assembled, the RB-AV Series includes removable factory-installed shelves, filler panels, casters, levelling feet... | |
| The RCBS has been the industry standard for desktop audio and test/measurement applications for over four decades. Fixed-depth rack rails recessed 0.375" at the front and rear are included in... |
| << Prev | Next >> |