Hammond Manufacturing Company Inc. Small Enclosures - Extruded Enclosures R586-130-000

Description
Key Features: Modern and ergonomic design Designed to house P.C. boards (not included) or equipment for mobile use Sized for standard Eurocards P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body Internal height 1.06" (27mm) Rugged body constructed from extruded aluminum with diecast aluminum ends Extruded aluminum is powder paint coated in a silver metallic finish Diecast ends (see accessories below) are black (RAL9005) powder paint coated Choice of two versions - one piece closed or two piece "clam shell" One piece version is rated to IP 65 (with gasketed end plates below) Two piece version is rated to IP 54 (with gasketed end plates below) Two piece version - R251 series (top) One piece version - R250 series (bottom) With P.C. Board Mounted (Two piece version) Example Application Accessories Cover Plates and Gaskets Choose either Flat or Collar (used for accepting cables or batteries) style end plates Heavy duty diecast aluminum Painted with textured black powder paint (RAL 9005) Includes cover plates, thermoplastic black gaskets and mounting hardware Sold in Pairs Refer to tables below for compatibility Flat End Plates Collared End Plates Flat and Collared End Plates Shown Variable Cover Plates & Gaskets Heavy duty diecast aluminum Painted with textured black powder paint (RAL 9005) Includes cover plates, thermoplastic black gaskets and mounting hardware Sold in set to connect two extrusions side by side Variable Style End Plates Example Application Shoulder Strap & Protective Caps Allows unit to be used in rough surroundings, indoors or out Nylon straps & TPE shoulder pad and end caps Enclosure not included Assembled View Shoulder Strap & Protective Caps Cable Gland & Battery Kits (see tables below) Cable Gland Adaptor Kit R585-000-000 Two Battery Holder (AA) - R584-002-000 Four Battery Holder (AA) - R584-004-000 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Extrusion Body Units shown: inch. Switch units to: mm One Piece - Two Piece - Length - Width - Profile Width Extrusion - Extrusion - L - W - P R250-080-120 - R251-080-120 - 4.72 4.65 3.15 R250-080-160 - R251-080-160 - 6.30 4.65 3.15 R250-100-160 - R251-100-160 - 6.30 5.43 3.94 R250-100-200 - R251-100-200 - 7.87 5.43 3.94 R250-130-180 - R251-130-180 - 7.09 6.61 5.12 R250-130-240 - R251-130-240 - 9.45 6.61 5.12 Flat & Collared Cover Plates & Gasket - - - Use With Aluminum Extrusion Part Number - Style - Use With Body Type (above) - Part Number R580-080-000 - Flat 1 piece extrusion R250-080-120 or R250-080-160 R580-100-000 - Flat 1 piece extrusion R250-100-160 or R250-100-200 R580-130-000 - Flat 1 piece extrusion R250-130-180 or R250-130-240 R586-080-000 - Flat 2 piece extrusion R251-080-120 or R251-080-160 R586-100-000 - Flat 2 piece extrusion R251-100-160 or R251-100-200 R586-130-000 - Flat 2 piece extrusion R251-130-180 or R251-130-240 R581-080-000 - Collar 1 piece extrusion R250-080-120 or R250-080-160 R581-100-000 - Collar 1 piece extrusion R250-100-160 or R250-100-200 R581-130-000 - Collar 1 piece extrusion R250-130-180 or R250-130-240 Variable Cover Plates & Gasket Part Number - Style - Used To Join Aluminum Extrusion Series - R588-080-080 - Variable R250-080 or R251-080 TO R250-080 or R251-080 R588-080-100 - Variable R250-080 or R251-080 TO R250-100 or R251-100 R588-080-130 - Variable R250-080 or R251-080 TO R250-130 or R251-130 R588-100-100 - Variable R250-100 or R251-100 TO R250-100 or R251-100 R588-100-130 - Variable R250-100 or R251-100 TO R250-130 or R251-130 R588-130-130 - Variable R250-130 or R251-130 TO R250-130 or R251-130 Shoulder Straps & Protective Caps Part Number - Use With Aluminum Extrusion Part Number R583-080-000 - R250-080-120 or R251-080-120 or R250-080-160 or R251-080-160 R583-100-000 - R250-100-160 or R251-100-160 or R250-100-200 or R251-100-200 R583-130-000 - R250-130-180 or R251-130-180 or R250-130-240 or R251-130-240 Cable Gland & Battery Kits (Use With Collared End Caps) Part Number - Use With Aluminum Extrusion Part Number R584-002-000 - Two Battery Holder (AA Size) R584-004-000 - Four Battery Holder (AA Size) R585-000-000 - Cable Gland Adaptor Kit
Request a Quote
Description
Key Features: Modern and ergonomic design Designed to house P.C. boards (not included) or equipment for mobile use Sized for standard Eurocards P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body Internal height 1.06" (27mm) Rugged body constructed from extruded aluminum with diecast aluminum ends Extruded aluminum is powder paint coated in a silver metallic finish Diecast ends (see accessories below) are black (RAL9005) powder paint coated Choice of two versions - one piece closed or two piece "clam shell" One piece version is rated to IP 65 (with gasketed end plates below) Two piece version is rated to IP 54 (with gasketed end plates below) Two piece version - R251 series (top) One piece version - R250 series (bottom) With P.C. Board Mounted (Two piece version) Example Application Accessories Cover Plates and Gaskets Choose either Flat or Collar (used for accepting cables or batteries) style end plates Heavy duty diecast aluminum Painted with textured black powder paint (RAL 9005) Includes cover plates, thermoplastic black gaskets and mounting hardware Sold in Pairs Refer to tables below for compatibility Flat End Plates Collared End Plates Flat and Collared End Plates Shown Variable Cover Plates & Gaskets Heavy duty diecast aluminum Painted with textured black powder paint (RAL 9005) Includes cover plates, thermoplastic black gaskets and mounting hardware Sold in set to connect two extrusions side by side Variable Style End Plates Example Application Shoulder Strap & Protective Caps Allows unit to be used in rough surroundings, indoors or out Nylon straps & TPE shoulder pad and end caps Enclosure not included Assembled View Shoulder Strap & Protective Caps Cable Gland & Battery Kits (see tables below) Cable Gland Adaptor Kit R585-000-000 Two Battery Holder (AA) - R584-002-000 Four Battery Holder (AA) - R584-004-000 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Extrusion Body Units shown: inch. Switch units to: mm One Piece - Two Piece - Length - Width - Profile Width Extrusion - Extrusion - L - W - P R250-080-120 - R251-080-120 - 4.72 4.65 3.15 R250-080-160 - R251-080-160 - 6.30 4.65 3.15 R250-100-160 - R251-100-160 - 6.30 5.43 3.94 R250-100-200 - R251-100-200 - 7.87 5.43 3.94 R250-130-180 - R251-130-180 - 7.09 6.61 5.12 R250-130-240 - R251-130-240 - 9.45 6.61 5.12 Flat & Collared Cover Plates & Gasket - - - Use With Aluminum Extrusion Part Number - Style - Use With Body Type (above) - Part Number R580-080-000 - Flat 1 piece extrusion R250-080-120 or R250-080-160 R580-100-000 - Flat 1 piece extrusion R250-100-160 or R250-100-200 R580-130-000 - Flat 1 piece extrusion R250-130-180 or R250-130-240 R586-080-000 - Flat 2 piece extrusion R251-080-120 or R251-080-160 R586-100-000 - Flat 2 piece extrusion R251-100-160 or R251-100-200 R586-130-000 - Flat 2 piece extrusion R251-130-180 or R251-130-240 R581-080-000 - Collar 1 piece extrusion R250-080-120 or R250-080-160 R581-100-000 - Collar 1 piece extrusion R250-100-160 or R250-100-200 R581-130-000 - Collar 1 piece extrusion R250-130-180 or R250-130-240 Variable Cover Plates & Gasket Part Number - Style - Used To Join Aluminum Extrusion Series - R588-080-080 - Variable R250-080 or R251-080 TO R250-080 or R251-080 R588-080-100 - Variable R250-080 or R251-080 TO R250-100 or R251-100 R588-080-130 - Variable R250-080 or R251-080 TO R250-130 or R251-130 R588-100-100 - Variable R250-100 or R251-100 TO R250-100 or R251-100 R588-100-130 - Variable R250-100 or R251-100 TO R250-130 or R251-130 R588-130-130 - Variable R250-130 or R251-130 TO R250-130 or R251-130 Shoulder Straps & Protective Caps Part Number - Use With Aluminum Extrusion Part Number R583-080-000 - R250-080-120 or R251-080-120 or R250-080-160 or R251-080-160 R583-100-000 - R250-100-160 or R251-100-160 or R250-100-200 or R251-100-200 R583-130-000 - R250-130-180 or R251-130-180 or R250-130-240 or R251-130-240 Cable Gland & Battery Kits (Use With Collared End Caps) Part Number - Use With Aluminum Extrusion Part Number R584-002-000 - Two Battery Holder (AA Size) R584-004-000 - Four Battery Holder (AA Size) R585-000-000 - Cable Gland Adaptor Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Extruded Enclosures - R586-130-000 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Extruded Enclosures
R586-130-000
Small Enclosures - Extruded Enclosures R586-130-000
Key Features: Modern and ergonomic design Designed to house P.C. boards (not included) or equipment for mobile use Sized for standard Eurocards P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body Internal height 1.06" (27mm) Rugged body constructed from extruded aluminum with diecast aluminum ends Extruded aluminum is powder paint coated in a silver metallic finish Diecast ends (see accessories below) are black (RAL9005) powder paint coated Choice of two versions - one piece closed or two piece "clam shell" One piece version is rated to IP 65 (with gasketed end plates below) Two piece version is rated to IP 54 (with gasketed end plates below) Two piece version - R251 series (top) One piece version - R250 series (bottom) With P.C. Board Mounted (Two piece version) Example Application Accessories Cover Plates and Gaskets Choose either Flat or Collar (used for accepting cables or batteries) style end plates Heavy duty diecast aluminum Painted with textured black powder paint (RAL 9005) Includes cover plates, thermoplastic black gaskets and mounting hardware Sold in Pairs Refer to tables below for compatibility Flat End Plates Collared End Plates Flat and Collared End Plates Shown Variable Cover Plates & Gaskets Heavy duty diecast aluminum Painted with textured black powder paint (RAL 9005) Includes cover plates, thermoplastic black gaskets and mounting hardware Sold in set to connect two extrusions side by side Variable Style End Plates Example Application Shoulder Strap & Protective Caps Allows unit to be used in rough surroundings, indoors or out Nylon straps & TPE shoulder pad and end caps Enclosure not included Assembled View Shoulder Strap & Protective Caps Cable Gland & Battery Kits (see tables below) Cable Gland Adaptor Kit R585-000-000 Two Battery Holder (AA) - R584-002-000 Four Battery Holder (AA) - R584-004-000 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Extrusion Body Units shown: inch. Switch units to: mm One Piece - Two Piece - Length - Width - Profile Width Extrusion - Extrusion - L - W - P R250-080-120 - R251-080-120 - 4.72 4.65 3.15 R250-080-160 - R251-080-160 - 6.30 4.65 3.15 R250-100-160 - R251-100-160 - 6.30 5.43 3.94 R250-100-200 - R251-100-200 - 7.87 5.43 3.94 R250-130-180 - R251-130-180 - 7.09 6.61 5.12 R250-130-240 - R251-130-240 - 9.45 6.61 5.12 Flat & Collared Cover Plates & Gasket - - - Use With Aluminum Extrusion Part Number - Style - Use With Body Type (above) - Part Number R580-080-000 - Flat 1 piece extrusion R250-080-120 or R250-080-160 R580-100-000 - Flat 1 piece extrusion R250-100-160 or R250-100-200 R580-130-000 - Flat 1 piece extrusion R250-130-180 or R250-130-240 R586-080-000 - Flat 2 piece extrusion R251-080-120 or R251-080-160 R586-100-000 - Flat 2 piece extrusion R251-100-160 or R251-100-200 R586-130-000 - Flat 2 piece extrusion R251-130-180 or R251-130-240 R581-080-000 - Collar 1 piece extrusion R250-080-120 or R250-080-160 R581-100-000 - Collar 1 piece extrusion R250-100-160 or R250-100-200 R581-130-000 - Collar 1 piece extrusion R250-130-180 or R250-130-240 Variable Cover Plates & Gasket Part Number - Style - Used To Join Aluminum Extrusion Series - R588-080-080 - Variable R250-080 or R251-080 TO R250-080 or R251-080 R588-080-100 - Variable R250-080 or R251-080 TO R250-100 or R251-100 R588-080-130 - Variable R250-080 or R251-080 TO R250-130 or R251-130 R588-100-100 - Variable R250-100 or R251-100 TO R250-100 or R251-100 R588-100-130 - Variable R250-100 or R251-100 TO R250-130 or R251-130 R588-130-130 - Variable R250-130 or R251-130 TO R250-130 or R251-130 Shoulder Straps & Protective Caps Part Number - Use With Aluminum Extrusion Part Number R583-080-000 - R250-080-120 or R251-080-120 or R250-080-160 or R251-080-160 R583-100-000 - R250-100-160 or R251-100-160 or R250-100-200 or R251-100-200 R583-130-000 - R250-130-180 or R251-130-180 or R250-130-240 or R251-130-240 Cable Gland & Battery Kits (Use With Collared End Caps) Part Number - Use With Aluminum Extrusion Part Number R584-002-000 - Two Battery Holder (AA Size) R584-004-000 - Four Battery Holder (AA Size) R585-000-000 - Cable Gland Adaptor Kit

Key Features:

  • Modern and ergonomic design
  • Designed to house P.C. boards (not included) or equipment for mobile use
  • Sized for standard Eurocards
  • P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body
  • Internal height 1.06" (27mm)
  • Rugged body constructed from extruded aluminum with diecast aluminum ends
  • Extruded aluminum is powder paint coated in a silver metallic finish
  • Diecast ends (see accessories below) are black (RAL9005) powder paint coated
  • Choice of two versions - one piece closed or two piece "clam shell"
  • One piece version is rated to IP 65 (with gasketed end plates below)
  • Two piece version is rated to IP 54 (with gasketed end plates below)

Two piece version - R251 series (top)
One piece version - R250 series (bottom)
With P.C. Board Mounted
(Two piece version)
Example Application

Accessories

Cover Plates and Gaskets

  • Choose either Flat or Collar (used for accepting cables or batteries) style end plates
  • Heavy duty diecast aluminum
  • Painted with textured black powder paint (RAL 9005)
  • Includes cover plates, thermoplastic black gaskets and mounting hardware
  • Sold in Pairs
  • Refer to tables below for compatibility

Flat End Plates
Collared End Plates
Flat and Collared End Plates Shown

Variable Cover Plates & Gaskets

  • Heavy duty diecast aluminum
  • Painted with textured black powder paint (RAL 9005)
  • Includes cover plates, thermoplastic black gaskets and mounting hardware
  • Sold in set to connect two extrusions side by side

Variable Style End Plates
Example Application

Shoulder Strap & Protective Caps

  • Allows unit to be used in rough surroundings, indoors or out
  • Nylon straps & TPE shoulder pad and end caps
  • Enclosure not included

Assembled View
Shoulder Strap & Protective Caps

Cable Gland & Battery Kits (see tables below)


Cable Gland Adaptor Kit
R585-000-000
Two Battery Holder (AA) - R584-002-000
Four Battery Holder (AA) - R584-004-000

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Extrusion Body

Units shown: inch. Switch units to: mm


One Piece - Two Piece - Length - Width - Profile Width
Extrusion - Extrusion - L - W - P
R250-080-120 - R251-080-120 - 4.72 4.65 3.15
R250-080-160 - R251-080-160 - 6.30 4.65 3.15
R250-100-160 - R251-100-160 - 6.30 5.43 3.94
R250-100-200 - R251-100-200 - 7.87 5.43 3.94
R250-130-180 - R251-130-180 - 7.09 6.61 5.12
R250-130-240 - R251-130-240 - 9.45 6.61 5.12

Flat & Collared Cover Plates & Gasket


- - - Use With Aluminum Extrusion
Part Number - Style - Use With Body Type (above) - Part Number
R580-080-000 - Flat 1 piece extrusion R250-080-120 or R250-080-160
R580-100-000 - Flat 1 piece extrusion R250-100-160 or R250-100-200
R580-130-000 - Flat 1 piece extrusion R250-130-180 or R250-130-240
R586-080-000 - Flat 2 piece extrusion R251-080-120 or R251-080-160
R586-100-000 - Flat 2 piece extrusion R251-100-160 or R251-100-200
R586-130-000 - Flat 2 piece extrusion R251-130-180 or R251-130-240
R581-080-000 - Collar 1 piece extrusion R250-080-120 or R250-080-160
R581-100-000 - Collar 1 piece extrusion R250-100-160 or R250-100-200
R581-130-000 - Collar 1 piece extrusion R250-130-180 or R250-130-240

Variable Cover Plates & Gasket


Part Number - Style - Used To Join Aluminum Extrusion Series -
R588-080-080 - Variable R250-080 or R251-080 TO R250-080 or R251-080
R588-080-100 - Variable R250-080 or R251-080 TO R250-100 or R251-100
R588-080-130 - Variable R250-080 or R251-080 TO R250-130 or R251-130
R588-100-100 - Variable R250-100 or R251-100 TO R250-100 or R251-100
R588-100-130 - Variable R250-100 or R251-100 TO R250-130 or R251-130
R588-130-130 - Variable R250-130 or R251-130 TO R250-130 or R251-130

Shoulder Straps & Protective Caps


Part Number - Use With Aluminum Extrusion Part Number
R583-080-000 - R250-080-120 or R251-080-120 or R250-080-160 or R251-080-160
R583-100-000 - R250-100-160 or R251-100-160 or R250-100-200 or R251-100-200
R583-130-000 - R250-130-180 or R251-130-180 or R250-130-240 or R251-130-240

Cable Gland & Battery Kits (Use With Collared End Caps)


Part Number - Use With Aluminum Extrusion Part Number
R584-002-000 - Two Battery Holder (AA Size)
R584-004-000 - Four Battery Holder (AA Size)
R585-000-000 - Cable Gland Adaptor Kit

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Enclosures
Product Number R586-130-000
Product Name Small Enclosures - Extruded Enclosures
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Plastic Enclosures - General Purpose - 001150-10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; Polycarbonate
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JL11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers