Hammond Manufacturing Company Inc. Electrical Enclosures R272-100-000

Description
Electrical Enclosures Sealed/Diecast Alum. 8.66x3.94x1.67"
Datasheet
Description
Electrical Enclosures Sealed/Diecast Alum. 8.66x3.94x1.67"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Enclosures - R272-100-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Electrical Enclosures
R272-100-000
Electrical Enclosures R272-100-000
Electrical Enclosures Sealed/Diecast Alum. 8.66x3.94x1.67"

Electrical Enclosures Sealed/Diecast Alum. 8.66x3.94x1.67"

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number R272-100-000
Product Name Electrical Enclosures
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBXU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers