Hammond Manufacturing Company Inc. Rack Accessories - RABC19BK3 RABC19BK3

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 1050261-RABC19BK3 Accessory Type: Casters, Wheels For Use With/Related Products: Enclosures Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 1050261-RABC19BK3 Accessory Type: Casters, Wheels For Use With/Related Products: Enclosures Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Accessories - RABC19BK3 - RABC19BK3 - Win Source Electronics
Laguna Hills, CA, United States
Rack Accessories - RABC19BK3
RABC19BK3
Rack Accessories - RABC19BK3 RABC19BK3
Manufacturer: Hammond Manufacturing Win Source Part Number: 1050261-RABC19BK3 Accessory Type: Casters, Wheels For Use With/Related Products: Enclosures Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1050261-RABC19BK3
Accessory Type: Casters, Wheels
For Use With/Related Products: Enclosures
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number RABC19BK3
Product Name Rack Accessories - RABC19BK3
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 80Y4863 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 5.12 inch (130 mm)
Depth 7.87 inch (200 mm)
View Details