Electrical Enclosures Watertight/Polycarb.
Polycarbonate Enclosure with Light Grey Finish
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | R210-084-000 | 70164198 |
| Product Name | Electrical Enclosures | Enclosure; Polycarbonate; NEMA Type 4, 4X, 12, 13, IEC 529 and IP65; 2.4 in. |
| Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures |
| Length | 6.4 inch (163 mm) | 2.4 inch (60.96 mm) |
| Width | 3.2 inch (81.28 mm) | 3.2 inch (81.28 mm) |