Hammond Manufacturing Company Inc. Rack Accessories - RASB24BK1 RASB24BK1

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 777790-RASB24BK1 Series: RASB Features: Heavy Duty Accessory Type: Support Brackets For Use With/Related Products: 24" Panel Width Racks Family Name: RASB Categories: Boxes, Enclosures, Racks Introduction Date: March 24, 2004 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 777790-RASB24BK1 Series: RASB Features: Heavy Duty Accessory Type: Support Brackets For Use With/Related Products: 24" Panel Width Racks Family Name: RASB Categories: Boxes, Enclosures, Racks Introduction Date: March 24, 2004 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Accessories - RASB24BK1 - RASB24BK1 - Win Source Electronics
Laguna Hills, CA, United States
Rack Accessories - RASB24BK1
RASB24BK1
Rack Accessories - RASB24BK1 RASB24BK1
Manufacturer: Hammond Manufacturing Win Source Part Number: 777790-RASB24BK1 Series: RASB Features: Heavy Duty Accessory Type: Support Brackets For Use With/Related Products: 24" Panel Width Racks Family Name: RASB Categories: Boxes, Enclosures, Racks Introduction Date: March 24, 2004 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 777790-RASB24BK1
Series: RASB
Features: Heavy Duty
Accessory Type: Support Brackets
For Use With/Related Products: 24" Panel Width Racks
Family Name: RASB
Categories: Boxes, Enclosures, Racks
Introduction Date: March 24, 2004
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number RASB24BK1
Product Name Rack Accessories - RASB24BK1
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details