Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
CL18W10LBK
Description
CABLE LADDER 18W 10FT BK
Request a Quote
Email Supplier
Description
CABLE LADDER 18W 10FT BK
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
CL18W10LBK |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Shape
Rectangular
Length
30 inch (762 mm)
Width
48 inch (1219 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
2.95 inch (75 mm)
View Details