Hammond Manufacturing Company Inc. Enclosures, Boxes, & Cases CN4ST3403

Description
N4 SPLTR 36X10X6
Request a Quote Datasheet
Description
N4 SPLTR 36X10X6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Boxes, & Cases - CN4ST3403 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CN4ST3403
Enclosures, Boxes, & Cases CN4ST3403
N4 SPLTR 36X10X6

N4 SPLTR 36X10X6

Buy Now
Boxes, Enclosures, Racks - Boxes - CN4ST3403 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
CN4ST3403
Boxes, Enclosures, Racks - Boxes CN4ST3403
Win Source Part Number: 1097208-CN4ST3403 Category: Boxes, Enclosures, Racks>Boxes Series: CN4ST Color: Gray Features: Stainless Steel Hinges, Wire - 3 Package: Bulk Standard Package: 1 Ratings: IP66, NEMA 3R,4,12 Thickness: 14 Gauge Height: 6.000" (152.40mm) Material: Metal, Steel Design: Hinged Door, Lid Weight: 32 lbs (14.5 kg) Container Type: Box Area (L x W): 360in² (2323cm²) Dimension: 36.000" L x 10.000" W (914.40mm x 254.00mm) Alternative Parts (Cross-Reference): CST3400; CST3403; CN4ST3204; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Hammond Manufacturing

Win Source Part Number: 1097208-CN4ST3403
Category: Boxes, Enclosures, Racks>Boxes
Series: CN4ST
Color: Gray
Features: Stainless Steel Hinges, Wire - 3
Package: Bulk
Standard Package: 1
Ratings: IP66, NEMA 3R,4,12
Thickness: 14 Gauge
Height: 6.000" (152.40mm)
Material: Metal, Steel
Design: Hinged Door, Lid
Weight: 32 lbs (14.5 kg)
Container Type: Box
Area (L x W): 360in² (2323cm²)
Dimension: 36.000" L x 10.000" W (914.40mm x 254.00mm)
Alternative Parts (Cross-Reference): CST3400; CST3403; CN4ST3204;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7310.29.0065
Mfr: Hammond Manufacturing

Buy Now Datasheet
Boxes - CN4ST3403-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 36.000"" L x 10.000"" W (914.40mm x 254.00mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Hinged Door, Lid 36.000"" L x 10.000"" W (914.40mm x 254.00mm) X 6.000"" (152.40mm)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CN4ST3403 CN4ST3403 CN4ST3403-ND
Product Name Enclosures, Boxes, & Cases Boxes, Enclosures, Racks - Boxes Boxes
Type Junction Box Junction Box
Material Steel
NEMA Rating Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluPLUS - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 4.92 to 10.23 inch (125 to 260 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 22682165 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details