Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
CL6W10LBK
Description
CABLE LADDER 6W 10FT BK
Request a Quote
Email Supplier
Description
CABLE LADDER 6W 10FT BK
Request a Quote
Email Supplier
Suppliers
Enclosures Accessories and Hardware
CL6W10LBK
Buy Now
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
CL6W10LBK |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Polypropylene
Mounting Type
Free Standing
View Details
Shape
Rectangular
Length
42 inch (1067 mm)
Width
48 inch (1219 mm)
View Details