"Box Metal, Steel Gray Hinged Door, Lid 48.000"" L x 10.000"" W (1219.20mm x 254.00mm) X 6.000"" (152.40mm)"
| DigiKey | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | CN4ST4604-ND | CN4ST4604 |
| Product Name | Boxes | Enclosures, Boxes, & Cases |
| Type | Junction Box | Junction Box |
| Material | Steel | |
| NEMA Rating | Type 3R |