Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware CBB22

Description
CONTEMPRA BUS BAR
Request a Quote
Description
CONTEMPRA BUS BAR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - CBB22 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
CBB22
Enclosures Accessories and Hardware CBB22
CONTEMPRA BUS BAR

CONTEMPRA BUS BAR

Buy Now
Rack Accessories - CBB22 - CBB22 - Win Source Electronics
Laguna Hills, CA, United States
Rack Accessories - CBB22
CBB22
Rack Accessories - CBB22 CBB22
Manufacturer: Hammond Manufacturing Win Source Part Number: 850592-CBB22 Series: C2 Features: Rack Package: Bulk Categories: Boxes ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.8585

Manufacturer: Hammond Manufacturing
Win Source Part Number: 850592-CBB22
Series: C2
Features: Rack
Package: Bulk
Categories: Boxes
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.8585

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number CBB22 CBB22
Product Name Enclosures Accessories and Hardware Rack Accessories - CBB22
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414N4C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
TG Series Enclosures - 100-906-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
3 suppliers