Hammond Manufacturing Company Inc. Electrical - Commercial - Junction Boxes CS88EXT4

Description
Provides extra depth to Type 1 screw cover junction boxes - for use with CS, CSG, CSKO, CSKOG Series. Keyhole shaped mounting holes for quick assembly. Easy install - Remove box cover, fix extender ring using cover screws, and attach cover to extender ring with hardware provided. Painted steel (ANSI 61 gray) and unpainted galvanized versions available. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Mild Steel (GY) - Unpainted Galv - Extender Ring Part No. - Part No. - H - W - D CS66EXT4 - CSG66EXT4 - 6.00 6.00 4.00 CS88EXT4 - CSG88EXT4 - 8.00 8.00 4.00 CS1010EXT4 - CSG1010EXT4 - 10.00 10.00 4.00 CS1212EXT4 - CSG1212EXT4 - 12.00 12.00 4.00 CS1212EXT6 - - 12.00 12.00 6.00 CS1616EXT6 - - 16.00 16.00 6.00
Request a Quote
Description
Provides extra depth to Type 1 screw cover junction boxes - for use with CS, CSG, CSKO, CSKOG Series. Keyhole shaped mounting holes for quick assembly. Easy install - Remove box cover, fix extender ring using cover screws, and attach cover to extender ring with hardware provided. Painted steel (ANSI 61 gray) and unpainted galvanized versions available. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Mild Steel (GY) - Unpainted Galv - Extender Ring Part No. - Part No. - H - W - D CS66EXT4 - CSG66EXT4 - 6.00 6.00 4.00 CS88EXT4 - CSG88EXT4 - 8.00 8.00 4.00 CS1010EXT4 - CSG1010EXT4 - 10.00 10.00 4.00 CS1212EXT4 - CSG1212EXT4 - 12.00 12.00 4.00 CS1212EXT6 - - 12.00 12.00 6.00 CS1616EXT6 - - 16.00 16.00 6.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Junction Boxes - CS88EXT4 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Junction Boxes
CS88EXT4
Electrical - Commercial - Junction Boxes CS88EXT4
Provides extra depth to Type 1 screw cover junction boxes - for use with CS, CSG, CSKO, CSKOG Series. Keyhole shaped mounting holes for quick assembly. Easy install - Remove box cover, fix extender ring using cover screws, and attach cover to extender ring with hardware provided. Painted steel (ANSI 61 gray) and unpainted galvanized versions available. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Mild Steel (GY) - Unpainted Galv - Extender Ring Part No. - Part No. - H - W - D CS66EXT4 - CSG66EXT4 - 6.00 6.00 4.00 CS88EXT4 - CSG88EXT4 - 8.00 8.00 4.00 CS1010EXT4 - CSG1010EXT4 - 10.00 10.00 4.00 CS1212EXT4 - CSG1212EXT4 - 12.00 12.00 4.00 CS1212EXT6 - - 12.00 12.00 6.00 CS1616EXT6 - - 16.00 16.00 6.00
  • Provides extra depth to Type 1 screw cover junction boxes - for use with CS, CSG, CSKO, CSKOG Series.
  • Keyhole shaped mounting holes for quick assembly.
  • Easy install - Remove box cover, fix extender ring using cover screws, and attach cover to extender ring with hardware provided.
  • Painted steel (ANSI 61 gray) and unpainted galvanized versions available.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Mild Steel (GY) - Unpainted Galv - Extender Ring
Part No. - Part No. - H - W - D
CS66EXT4 - CSG66EXT4 - 6.00 6.00 4.00
CS88EXT4 - CSG88EXT4 - 8.00 8.00 4.00
CS1010EXT4 - CSG1010EXT4 - 10.00 10.00 4.00
CS1212EXT4 - CSG1212EXT4 - 12.00 12.00 4.00
CS1212EXT6 - - 12.00 12.00 6.00
CS1616EXT6 - - 16.00 16.00 6.00

Supplier's Site
Enclosures Accessories and Hardware - CS88EXT4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
CS88EXT4
Enclosures Accessories and Hardware CS88EXT4
4 INCH BOX EXT - 8X8 - GRAY

4 INCH BOX EXT - 8X8 - GRAY

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number CS88EXT4 CS88EXT4
Product Name Electrical - Commercial - Junction Boxes Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1415E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 9 inch (229 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 001113 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.35 inch (85.09 mm)
Width 2.36 inch (59.94 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Boxes - 164-1414SCO6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details