Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
CCE6401
Description
CHILLER 3500W/12000BTU
Request a Quote
Email Supplier
Description
CHILLER 3500W/12000BTU
Request a Quote
Email Supplier
Suppliers
Enclosures Accessories and Hardware
CCE6401
Buy Now
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
CCE6401 |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
5 inch (127 mm)
Width
2.2 inch (55.88 mm)
View Details
3 suppliers