Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware CAK1924

Description
CONT-24 TO 19 ADAPTOR KIT
Request a Quote Datasheet
Description
CONT-24 TO 19 ADAPTOR KIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - CAK1924 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
CAK1924
Enclosures Accessories and Hardware CAK1924
CONT-24 TO 19 ADAPTOR KIT

CONT-24 TO 19 ADAPTOR KIT

Buy Now
Rack Accessories - CAK1924 - CAK1924 - Win Source Electronics
Laguna Hills, CA, United States
Rack Accessories - CAK1924
CAK1924
Rack Accessories - CAK1924 CAK1924
Manufacturer: Hammond Manufacturing Win Source Part Number: 777805-CAK1924 Series: CAK Accessory Type: Adapter For Use With/Related Products: C2F24 Frames Family Name: CAK1 Categories: Boxes, Enclosures, Racks ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 777805-CAK1924
Series: CAK
Accessory Type: Adapter
For Use With/Related Products: C2F24 Frames
Family Name: CAK1
Categories: Boxes, Enclosures, Racks
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number CAK1924 CAK1924
Product Name Enclosures Accessories and Hardware Rack Accessories - CAK1924
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details