Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware CCR77TZPL

Description
44U CONT RACK TAP COMBO RAIL
Request a Quote
Description
44U CONT RACK TAP COMBO RAIL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - CCR77TZPL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
CCR77TZPL
Enclosures Accessories and Hardware CCR77TZPL
44U CONT RACK TAP COMBO RAIL

44U CONT RACK TAP COMBO RAIL

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number CCR77TZPL
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBCBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers