Hammond Manufacturing Company Inc. Rack Accessories - CPR56SZPL CPR56SZPL

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 770987-CPR56SZPL Series: CPR Features: For 56" Panel (2 pieces) Accessory Type: Rails For Use With/Related Products: C2, C3, REFK Series Family Name: CPR Categories: Boxes, Enclosures, Racks Introduction Date: April 04, 2011 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 770987-CPR56SZPL Series: CPR Features: For 56" Panel (2 pieces) Accessory Type: Rails For Use With/Related Products: C2, C3, REFK Series Family Name: CPR Categories: Boxes, Enclosures, Racks Introduction Date: April 04, 2011 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Accessories - CPR56SZPL - CPR56SZPL - Win Source Electronics
Laguna Hills, CA, United States
Rack Accessories - CPR56SZPL
CPR56SZPL
Rack Accessories - CPR56SZPL CPR56SZPL
Manufacturer: Hammond Manufacturing Win Source Part Number: 770987-CPR56SZPL Series: CPR Features: For 56" Panel (2 pieces) Accessory Type: Rails For Use With/Related Products: C2, C3, REFK Series Family Name: CPR Categories: Boxes, Enclosures, Racks Introduction Date: April 04, 2011 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 770987-CPR56SZPL
Series: CPR
Features: For 56" Panel (2 pieces)
Accessory Type: Rails
For Use With/Related Products: C2, C3, REFK Series
Family Name: CPR
Categories: Boxes, Enclosures, Racks
Introduction Date: April 04, 2011
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Enclosures Accessories and Hardware - CPR56SZPL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
CPR56SZPL
Enclosures Accessories and Hardware CPR56SZPL
PANEL RAIL 56 SQUARE HOLE

PANEL RAIL 56 SQUARE HOLE

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number CPR56SZPL CPR56SZPL
Product Name Rack Accessories - CPR56SZPL Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 130-508 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers