Hammond Manufacturing Company Inc. Enclosures, Boxes, & Cases CGT4866

Description
TYPE 1 GUTTER TROUGH W/KO - 6
Request a Quote Datasheet
Description
TYPE 1 GUTTER TROUGH W/KO - 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Boxes, & Cases - CGT4866 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CGT4866
Enclosures, Boxes, & Cases CGT4866
TYPE 1 GUTTER TROUGH W/KO - 6

TYPE 1 GUTTER TROUGH W/KO - 6

Buy Now
Boxes - 164-CGT4866-ND - DigiKey
Thief River Falls, MN, United States
"JUNCTION BOX STL GRAY 48""L X 6""W"

"JUNCTION BOX STL GRAY 48""L X 6""W"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number CGT4866 164-CGT4866-ND
Product Name Enclosures, Boxes, & Cases Boxes
Type Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details