CAS DataLoggers DC Voltage and Current Data Logger Electrocorder DC-3VA

Description
The DC-3VA two channel data logger is specifically designed to accurately monitor one or two DC voltage channels, 1V to 300Vdc and one DC current channel, allowing you to monitor PV (photovoltaic) cell output, DC charger performance, as well as many other applications - like DC motors. The stored data is uploaded to a PC via the supplied USB cable. 2 Channels Voltage (300V), 1 Channel Current +/-10A or +/-100A Records DC voltage and current Monitor charging circuits, PV (photovoltaic) cell, DC motor, and many other application Accurately record DC voltages and DC current Records VAvg, VMax & VMin on 2 channels, Iavg, Imax & Imin on 1 channel Kit includes Logger, Carry Case, Electrosoft software, three fused voltage leads, DC current probe, USB lead & 12Vdc PSU Memory capacity of 32,000 true RMS values per channel (10 bit), up to 300 days continuous recording
Datasheet
Description
The DC-3VA two channel data logger is specifically designed to accurately monitor one or two DC voltage channels, 1V to 300Vdc and one DC current channel, allowing you to monitor PV (photovoltaic) cell output, DC charger performance, as well as many other applications - like DC motors. The stored data is uploaded to a PC via the supplied USB cable. 2 Channels Voltage (300V), 1 Channel Current +/-10A or +/-100A Records DC voltage and current Monitor charging circuits, PV (photovoltaic) cell, DC motor, and many other application Accurately record DC voltages and DC current Records VAvg, VMax & VMin on 2 channels, Iavg, Imax & Imin on 1 channel Kit includes Logger, Carry Case, Electrosoft software, three fused voltage leads, DC current probe, USB lead & 12Vdc PSU Memory capacity of 32,000 true RMS values per channel (10 bit), up to 300 days continuous recording
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Voltage and Current Data Logger - Electrocorder DC-3VA - CAS DataLoggers
Chesterland, OH, USA
DC Voltage and Current Data Logger
Electrocorder DC-3VA
DC Voltage and Current Data Logger Electrocorder DC-3VA
The DC-3VA two channel data logger is specifically designed to accurately monitor one or two DC voltage channels, 1V to 300Vdc and one DC current channel, allowing you to monitor PV (photovoltaic) cell output, DC charger performance, as well as many other applications - like DC motors. The stored data is uploaded to a PC via the supplied USB cable. 2 Channels Voltage (300V), 1 Channel Current +/-10A or +/-100A Records DC voltage and current Monitor charging circuits, PV (photovoltaic) cell, DC motor, and many other application Accurately record DC voltages and DC current Records VAvg, VMax & VMin on 2 channels, Iavg, Imax & Imin on 1 channel Kit includes Logger, Carry Case, Electrosoft software, three fused voltage leads, DC current probe, USB lead & 12Vdc PSU Memory capacity of 32,000 true RMS values per channel (10 bit), up to 300 days continuous recording

The DC-3VA two channel data logger is specifically designed to accurately monitor one or two DC voltage channels, 1V to 300Vdc and one DC current channel, allowing you to monitor PV (photovoltaic) cell output, DC charger performance, as well as many other applications - like DC motors. The stored data is uploaded to a PC via the supplied USB cable.

  • 2 Channels Voltage (300V), 1 Channel Current +/-10A or +/-100A
  • Records DC voltage and current
  • Monitor charging circuits, PV (photovoltaic) cell, DC motor, and many other application
  • Accurately record DC voltages and DC current
  • Records VAvg, VMax & VMin on 2 channels, Iavg, Imax & Imin on 1 channel
  • Kit includes Logger, Carry Case, Electrosoft software, three fused voltage leads, DC current probe, USB lead & 12Vdc PSU
  • Memory capacity of 32,000 true RMS values per channel (10 bit), up to 300 days continuous recording
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Data Acquisition Systems and Instruments
Product Number Electrocorder DC-3VA
Product Name DC Voltage and Current Data Logger
Form Factor Stand-alone
User Interface Computer Programmable
Host Connection USB
Application General Lab & Industrial
Agency Approval Recording - EN50160: 1994 - CAT III
Unlock Full Specs
to access all available technical data