CAS DataLoggers Datasheets for Temperature Indicators

Temperature indicators are designed for temperature monitoring and analysis. These devices either come equipped with an integral sensor, or require sensor input.
Temperature Indicators: Learn more

Product Name Notes
The TandD TR-72wf WiFi Temperature Humidity Data Logger The TR-72wf WiFi Temperature Humidity Data Logger is a 1 channel humidity & 1 channel temperature measurement model with an external thermistor...
The TR-72wf-S WiFi Temperature Humidity Data Logger The TR-72wf-S WiFi Temperature Humidity Data Logger is a high precision two-channel model with an external thermistor sensor and a measuring range of...
CAS DataLoggers is pleased to introduce the new I-Plug Dry Ice data loggers from SwiTrace. Available in both IPST8U single use and IPMT8U multi-use models, they are designed to record...
The A1-08 Wireless Temperature Data Logger is specifically designed to hook up to multiple thermistor inputs (6 total). This allows an increase in the number of sensors per pod and...
The A1-13 wireless temperature data logger is specifically designed to hook up to multiple RTD sensor inputs (3 total). This allows an increase in the number of sensors per pod...
The A927Z RFID Temperature Data Logger by CAEN RFID is a low cost, semi-passive UHF logger tag that allows users to monitor temperature sensitive products like perishable foods and pharmaceuticals,...
The Accsense A1-01a wireless environmental data logger is designed for general environmental measurements. It provides several different internal sensors, as well as a screw terminal connector for connecting to a...
The Accsense A1-02b wireless temperature data logger is designed for measuring the temperature at a remote site. Right out of the box, it will measure the ambient temperature. Additionally, the...
The Accsense A1-05 wireless temperature humidity data logger measures the temperature and humidity at a given location. This pod can also be used as a “Repeater Pod” to extend the...
The Accsense A2-05 Ethernet Temperature Data Logger is designed for temperature measurement and alarm in medical refrigerators, freezers, cryogenic storage, and incubators. The data logger has connection inputs for 2...
The AEMC 1227 is a portable, easy-to-use instrument which uses an airflow sensor designed to accurately measure and log airflow or wind speed. The logger can be used to perform...
The compact TR-51i Infrared Temperature Data Logger is designed to measure and record temperature. It is water resistant and can be used in an environment of -40°C to 80°C. It...
The EL-EnviroPad-TC Temperature Data Logger is a robust handheld device takes and records temperature readings via the attached k-type probe that is supplied with the unit. A large touch screen...
The GD-10 Wireless Temperature Humidity Transmitter has a built-in sensor with a temperature measurement range of -30°C to +65°C and a humidity measurement range of 0% to 100 %. It...
The GD-24 Wireless Temperature Transmitter has sockets for 4 K or T type thermocouple inputs with a temperature measurement range of -200°C to +200°C. It uses a 900 MHz wireless...
The GD-24AL Wireless Temperature Transmitter has sockets for 4 K or T type thermocouple inputs with a temperature measurement range of -200°C to +200°C. This unit provides a local audible...
The GD-24H Wireless Temperature Transmitter has sockets for 4 K type thermocouple inputs with an extended temperature measurement range of -200°C to +1200°C. It uses a 900 MHz wireless transmitter...
The GD-52 Wireless Temperature Transmitter has 4, 2 or 4 wire PT100 RTD inputs with a temperature measurement range of -100°C to +200°C. It uses a 900 MHz wireless transmitter...
The GDM-24 Wireless Temperature Transmitter/Logger has sockets for 4 K or T type thermocouple inputs with a temperature measurement range of -200°C to +200°C. On-board memory allows for local storage...
The GDM-52 Wireless Temperature Transmitter has 4, 2 or 4 wire PT100 RTD inputs with a temperature measurement range of -100°C to +200°C. Onboard memory allows for local storage of...
The I-Plug IPMT8 Temperature Data Logger by is a multi-use data loggers continually monitor your product whether in storage or transit, saving you the hassle of having to take manual...
The I-Plug IPMT8X Temperature Data Logger by SwiTrace continually monitor your product whether in storage or transit, saving you the hassle of having to take manual measurements. The built-in USB...
The I-Plug IPST8 Temperature Data Logger by SwiTrace continually monitors your product whether in storage or transit, saving you the hassle of having to take manual measurements. The built-in USB...
The Lascar EL-21CFR-2-LCD Temperature Humidity Dew Point Data Logger measures and stores over 16,000 temperature and humidity readings from -35 to +80°C (-31 to +176°F) and 0 to 100%RH range...
The Lascar EL-GFX-1 Temperature Data Logger measures and stores up to 256,000 readings over a -30 to +80°C (22 to +176°F) range at a resolution of 0.1°C. Featuring a high-contrast...
The Lascar EL-GFX-2 Temperature Humidity Data Logger measures and stores up to 252,928 temperature and humidity readings over a -30 to +80ºC (-22 to 176°F) and 0 to 100%RH range...
The Lascar EL-GFX-2-Plus Temperature Humidity Data Logger measures and stores up to 252,928 temperature and humidity readings over a -30 to +80ºC (-22 to 176°F) and 0 to 100%RH range...
The Lascar EL-GFX-DTC Thermocouple Data Logger measures and stores up to 252,928 temperature readings from two J, K, or T-type thermocouple inputs at a resolution of 0.1ºC. Using the Windows...
The Lascar EL-GFX-DTP Dual Channel Temperature Data Logger is a standalone USB model that measures and stores over 250,000 temperature readings from two thermistor probes over a -40 to +125°C...
The Lascar EL-GFX-TC Thermocouple Data Logger is a standalone USB data logger that measures and stores up to 252,928 temperature readings from J, K, or T-type thermocouple inputs, at a...
The Lascar EL-USB-1 USB Temperature Data Logger measures and stores up to 16,382 temperature readings over a -35 to +80°C (-31 to +176°F) range. The user can easily set up...
The Lascar EL-USB-1-LCD Temperature Data Logger is a USB temperature data logger with a measurement range of -35 to +80°C (-31 to +176°­­F). The data logger can store up to...
The Lascar EL-USB-2-LCD USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,379 relative humidity and 16,379 temperature readings over 0 to 100%RH...
The Lascar EL-USB-2-LCD-Plus USB Temperature Humidity Data Logger is a stand alone data logger that measures and stores up to 16,379 relative humidity and 16,379 temperature readings over 0 to...
The Lascar EL-USB-2-Plus USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,382 relative humidity and 16,382 temperature readings over 0 to 100%RH...
The Lascar EL-USB-TC USB Thermocouple Data Logger measures over 32,000 readings from inter-changeable J, K or T type thermocouples. Supplied with a K Type probe, its measurement range out of...
The Lascar EL-USB-TC-LCD USB Thermocouple Data Logger is a standalone data logger that measures over 32,000 readings from inter-changeable J, K or T type thermocouples. Supplied with a K Type...
The Lascar EL-USB-TP-LCD Temperature Data Logger is a standalone temperature data logger that measures and stores up to 32,510 readings from the supplied thermistor probe (attached via the socket at...
The Lascar EL-WiFi-DTC WiFi Dual Channel Temperature Data Logger measures the temperature of the environment in which the probes are situated. This data logger is typically accurate to ±1.5°C (with...
The Lascar EL-WiFi-DTP-Plus WiFi Dual Channel Temperature Data Logger measures the temperature of the environment in which it is situated. This high accuracy sensor is typically accurate to ±0.2°C (-15°C...
The Lascar EL-WiFi-T WiFi Temperature Data Logger measures ambient temperature and transmits wirelessly via a WiFi network to a PC and viewed via the graphing tool or can be exported...
The Lascar EL-WiFi-T-Plus WiFi Temperature Data Logger with a high accuracy sensor measures the temperature of the environment in which the probe is situated, with an accuracy of +/- 0.1°C.
The Lascar EL-WiFi-TC WiFi Thermocouple Data Logger measures the temperature of the environment in which the probe is situated, allowing users to isolate the actual logger from the temperature being...
The Lascar EL-WiFi-TH WiFi Temperature Humidity Data Logger measures the temperature and humidity of the environment in which it is situated. This sensor is typically accurate to ±0.3˚C (+5 to...
The Lascar EL-WiFi-TH-Plus WiFi Temperature Humidity Data Logger measures the temperature and humidity of the environment in which it is situated. This high accuracy version is accurate to ±0.2˚C (0...
The Lascar EL-WiFi-TP WiFi Temperature Data Logger measures the temperature of the environment in which the probe is situated. Data is wirelessly transmitted via a WiFi network to a PC...
The Lascar EL-WiFi-TP-Plus WiFi Temperature Data Logger utilizes a high precision sensor to measure the temperature of the environment in which the probe is situated and is accurate to ±0.1˚C.
The OQ610-S Portable Temperature Data Logger is suitable for a wide range of temperature recording applications in industry, research and development. The logger can be used as stand-alone temperature data...
The RT0005 RFID Temperature Data Logger by CAEN RFID is a low cost, semi-passive UHF Logger tag that allows to monitor temperature sensitive products like perishable foods and pharmaceuticals, during...
The RTR-501 Wireless Temperature Data Logger with internal sensor provides optimum waterproof and dustproof capabilities. This is the perfect data logger for use in harsh environments: whether that may be...
The RTR-502 Wireless Temperature Data Logger by TandD offers a variety of exclusive RTR-502 optional sensors to meet your needs; from ones with stainless protection to those that can be...
The RTR-503 Wireless Temperature Humidity Data Logger – Download data via communication with a base unit. Recorded data can be downloaded from the RTR-503 data logger (Remote Unit) via wireless...
The RTR-505-Pt Wireless RTD Data Logger which supports Pt100 (3-wire / 4-wire) and Pt1000 (3-wire / 4-wire) sensors. Download Data via Wireless Communication with a Base Unit Recorded data can...
The RTR-505-TC Wireless Thermocouple Data Logger is a type of Data Logger supplied with the Input Module which supports the following types of thermocouple sensors: K, J, T, and S.
The RTR-507 Wireless Temperature Humidity Data Logger is fully compatible with TandD’s popular 500 series of wireless data loggers and collectors and records over a wider range, measuring temperature from...
The TR-52i Infrared Temperature Data Logger is designed to measure and record temperature. The body is water resistant and can be used in an environment of -40°C to 80°C. It...
The TR-55i-Pt Infrared Temperature Data Logger supports Pt100 (3-wire) and Pt1000 (3-wire) sensors. The body is water resistant when the Input Module is connected. Recorded data can be transferred to...
The TR-55i-TC Infrared Thermocouple Data Logger has a measurement range of -199°C to +1700°C and accepts K, J, T, and S thermocouple types. The body is water resistant when the...
The TR-71nw Ethernet Temperature Data Logger is a two-channel, LAN wired model with an external thermistor sensor and a measuring range of -40 to 110°C. In addition to the standard...
The TR-71wf WiFi Temperature Data Logger is a two-channel model with an external thermistor sensor and a measuring range of -40 to 110°C. In addition to the standard features such...
The TR-72nw Ethernet Temperature Humidity Data Logger is a 1 channel humidity & 1 channel temperature measurement model with an external thermistor sensor and a measuring range of 0 to...
The TR-72nw-S Ethernet Temperature Humidity Data Logger is a high precision two channel model with an external thermistor sensor and a measuring range of -30 to 80°C and humidity range...
The TR-75nw Ethernet Temperature Data Logger is a two-channel model with a thermocouple sensor. In addition to the standard features such as battery operation and USB communication (through optional cable,...
The TR-75wf WiFi Temperature Data Logger is a two-channel model with a thermocouple sensor. In addition to the standard features such as battery operation and USB communication (through optional cable,...
The TR41 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR41 features an internal temperature sensor, the TR42...
The TR42 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR42 Logger has an external -60°C to +155°C...
The TR45 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR41 features an internal temperature sensor, the TR42...
The VersaLog TC is an 8-channel, battery powered, stand-alone thermocouple data logger. It records the ambient temperature and the seven external thermocouple probes. Data is stored in non-volatile flash memory...
The VersaLog TH is an 8-channel, battery powered, stand-alone thermistor data logger. The logger records up to 4 mega-byte of data and stores it in non-volatile flash memory for later...
The VersaLog VL-RTD-1 RTD Data Logger is a 4-channel, battery powered, stand-alone temperature data logger. It records the ambient temperature with a built-in thermistor and has four external 2 or...
The VL-WF-TC WiFi Thermocouple Data Logger is an 8-channel, battery powered, standalone and WIFI-enabled thermocouple data logger. The logger records eight thermocouple inputs and saves data in 8MB memory. Its...
The VL-WF-TH WiFi Thermistor Data Logger is an 8-channel, battery powered, standalone and WIFI-enabled thermistor data logger. The logger measures eight external thermistors and saves data in 8-MB memory. Embedded...
This Lascar EL-USB-Lite USB Temperature Data Logger standalone, low-cost data logger measures temperature every 30 minutes over a -10 to +50°C (+14 to +122°F) range. Easily set up the logger...
This portable temperature data logger is suitable for a wide range of temperature recording applications in industry, research and development. The OQ610 Portable Temperature Data Logger can be used as...