CAS DataLoggers Datasheets for Data Loggers and Data Recorders

Data loggers and data recorders acquire digital data from sensors and other signals. They are primarily used to store data for subsequent downloads to a host PC, but may also include real-time features such as monitors and alarms.
Data Loggers and Data Recorders: Learn more

Product Name Notes
A powerful portable data logger for everyday use Flexible Very easy to use Economical Handheld, ergonomic design USB connectivity with PC Ethernet or RS232 communications options available Extended battery life...
Description The Novus LogBox 3G Cellular 2 Channel Data Logger The LogBox 3G provides 2 universal analog inputs, 1 digital input and 1 digital output with an internal 3G wireless...
Designed For Remote Applications The dataTaker DT80M intelligent data logger is a fully featured low-powered logging platform with an integrated cellular modem, making it perfect for remote applications. The rugged...
Designed For Remote Applications The dataTaker DT85M data logger is a fully featured low-powered logging platform with an integrated cellular modem, making it perfect for remote applications. The rugged design...
High performance data loggers for demanding applications Up to 100 readings per second on 2 channels Two 24-bit A to D converters In built Ethernet connectivity Fully configurable via the...
High performance data loggers for demanding applications Up to 100 readings per second on 4 channels Four 24-bit A to D converters In built Ethernet connectivity 4 pulse rate /...
High performance wireless data loggers for demanding applications Up to 100 readings per second on 2 channels Two 24-bit A to D converters In built Ethernet connectivity Fully configurable via...
High performance wireless data loggers for demanding applications Up to 100 readings per second on 4 channels Four 24-bit A to D converters In built Ethernet connectivity 4 pulse rate...
Internal GSM Modem The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote...
Powerful data loggers for all wireless applications The Squirrel SQ2020 Wi-Fi hand held data logger combines high performance and universal inputs with the simplicity of Wi-Fi networking in a compact...
Powerful data loggers for standard and high speed applications Up to 100 readings per second on 2 channels In-built Ethernet connectivity Up to four 3 or 4 wire Pt 100/1000...
Powerful data loggers for standard and high speed applications Up to 20 Max readings per second on 1 channel Fully configurable via the integrated keypad 128*97 dot graphical LCD display...
Single Phase Waterproof Voltage Logger The EC-1V data logger is widely used to monitor voltage variations on site, allowing voltage problems to be highlighted quickly for further investigation using traditional...
The Environmental Data Logger The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data...
The Industrial Data Logger The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust,...
The Intelligent Logger The dataTaker DT80 is an intelligent data logger with an extensive array of features that allow it to be used across a wide variety of applications. This...
The Smart Logger The dataTaker DT85 data logger is an intelligent logger with an extensive array of features allowing it to be used across a wide variety of applications such...
Three Channel Voltage Logger The DC-3V data logger is specifically designed to accurately monitor one, two or three DC voltage channels, 1V to 60Vdc. This allows you to monitor charger...
ADwin-Gold Real-Time Data Acquisition System The ADwin-Gold Real-Time Data Acquisition System is a powerful real-time data acquisition system in a very compact and robust design. It includes many functions in...
Flexible and Expandable The ADwin-PRO-II Modular Real-Time Data Acquisition System is the successor of ADwin- Pro product family. The new T12 processor provides much faster operation and transmits data 10...
The Lascar EL-21CFR-2-LCD Temperature Humidity Dew Point Data Logger The Lascar EL-21CFR-2-LCD Temperature Humidity Dew Point Data Logger measures and stores over 16,000 temperature and humidity readings from -35 to...
The TandD TR-72wf WiFi Temperature Humidity Data Logger The TR-72wf WiFi Temperature Humidity Data Logger is a 1 channel humidity & 1 channel temperature measurement model with an external thermistor...
The TR-72wf-S WiFi Temperature Humidity Data Logger The TR-72wf-S WiFi Temperature Humidity Data Logger is a high precision two-channel model with an external thermistor sensor and a measuring range of...
ADwin-Gold II , ADwin-Gold and ADwin-light-16 are powerful Real-Time systems in very compact pack- ages at a reasonable price. ADwin-Gold II and ADwin-Gold are built in a robust metal enclosure...
CAS DataLoggers is pleased to introduce the new I-Plug Dry Ice data loggers from SwiTrace. Available in both IPST8U single use and IPMT8U multi-use models, they are designed to record...
CAS is pleased to announce the new ADwin-X-A20 compact data acquisition and control system. It features a high performance, dual-core, 64-bit processor plus analog and digital inputs and outputs and...
Delphin LogMessage LM5000 Data Logger devices are specifically designed as universal data loggers. Product Highlights Reliable data logger including potential isolation 16 Universal analog inputs for thermocouples, RTDs, mV or...
Indoor air quality has become a significant public health concern in recent years. The AEMC CA 1510 Indoor Air Quality Data Logger helps address this issue by monitoring temperature, humidity,...
The Accsense A1-05 wireless temperature humidity data logger measures the temperature and humidity at a given location. This pod can also be used as a “Repeater Pod” to extend the...
The ADwin-Light-16 Real-Time Data Acquisition System is an intelligent real-time data acquisition and control system with analog and digital inputs and outputs, counters and a microprocessor with local memory. They...
The AEMC 1227 is a portable, easy-to-use instrument which uses an airflow sensor designed to accurately measure and log airflow or wind speed. The logger can be used to perform...
The CMK610-S concrete maturity kit contains the Squirrel OQ610-S logger, a bright yellow, heavy duty weatherproof case, and SquirrelView software. The OQ610-S logger has 6 temperature channels and digitally displays...
The DC-3VA two channel data logger is specifically designed to accurately monitor one or two DC voltage channels, 1V to 300Vdc and one DC current channel, allowing you to monitor...
The DCV-2 is an 8-channel, battery powered, stand alone voltage data logger. The logger records up to 2 million readings of data and stores it in non-volatile flash memory for...
The Delphin Expert Key 100 Data Acquisition System offers extensive features. The combination of all these functions into one device makes Expert Key unique in the broad field of USB...
The Delphin Expert Transient ET-16 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling...
The Delphin Expert Transient ET-8 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling...
The Delphin ProfiMessage D Data Acquisition System is the next generation, Industry 4.0 modular data acquisition, monitoring and control system. A master/slave design makes ProfiMessage D suitable for both small...
The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the...
The DigiRail-VA AC Power Analysis Data Logger is specifically designed for single phase AC power analysis applications, it is able to measure the most important AC signals and retransmit them...
The DT80W WiFi Universal Input Data Logger allows you to connect an array of sensors through the versatile analog and digital channels, high-speed counter inputs, phase encoder inputs and programmable...
The EC-3V AC Voltage Data Logger allows engineers to quickly and cost-effectively monitor and resolve single & 3-phase voltage problems. It has an integral Phase Sequence/Rotation Checker. The voltage levels...
The EC-7VAR Power Energy Data Logger is specifically designed to monitor one, two or three current channels, as well as one, two or three voltage channels. It allows you to...
The Expert Key 200 Data Acquisition System from Delphin Technology is simple and convenient to operate and the ProfiSignal Go software is very user-friendly. All Expert Key devices offer extensive...
The Expert Logger 100 is among Delphin‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology and is based on FPGA technology to make...
The Expert Logger 200 is Delphin‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology, and is based on FPGA technology to make it...
The Expert Logger 300 is Delphin‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology, and is based on FPGA technology to make it...
The Expert Logger 400 is Delphin‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology and is based on FPGA technology to make it...
The FieldLogger Data Logger is a versatile, powerful cost effective data logger. The Fieldlogger can handle analog, digital and other types of variables with high resolution and speed. It is...
The Lascar EL-BT-2 Bluetooth Temperature Humidity Data Logger measures and stores up to 500,000 temperature and humidity readings. The LCD screen indicates Bluetooth connection status as well as logger operation.
The Lascar EL-GFX-2 Temperature Humidity Data Logger measures and stores up to 252,928 temperature and humidity readings over a -30 to +80ºC (-22 to 176°F) and 0 to 100%RH range...
The Lascar EL-GFX-2-Plus Temperature Humidity Data Logger measures and stores up to 252,928 temperature and humidity readings over a -30 to +80ºC (-22 to 176°F) and 0 to 100%RH range...
The Lascar EL-USB-2 USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,382 relative humidity and 16,382 temperature readings over 0 to 100%RH...
The Lascar EL-USB-2-LCD USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,379 relative humidity and 16,379 temperature readings over 0 to 100%RH...
The Lascar EL-USB-2-Plus USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,382 relative humidity and 16,382 temperature readings over 0 to 100%RH...
The Lascar EL-WiFi-TH WiFi Temperature Humidity Data Logger measures the temperature and humidity of the environment in which it is situated. This sensor is typically accurate to ±0.3˚C (+5 to...
The Lascar EL-WiFi-TH-Plus WiFi Temperature Humidity Data Logger measures the temperature and humidity of the environment in which it is situated. This high accuracy version is accurate to ±0.2˚C (0...
The Loggito LAN Data Logger by Delphin proves that good things do indeed come in small packages! The Loggito is excellent for distributed monitoring systems, data acquisition with a low...
The Loggito USB Data Logger by Delphin can be used as a PC connected data acquisition module or as an expansion module for the Loggito or Loggito WiFi systems. The...
The Loggito WiFi Data Logger by Delphin proves that good things do indeed come in small packages! It is excellent for distributed monitoring systems, data acquisition with a low number...
The new TDL110 Transport Data Logger from Bosch brings transparency into the entire supply chain. It is designed for monitoring and recording data during transportation and storage of sensitive items.
The Novus LogBox BLE provides up to three universal analog inputs, 1 digital input and 1 digital output with wireless Bluetooth and compatibility with the NOVUS Cloud web portal. The...
The PV-3 data logger is used by installers, householders, renewable energy companies to check PV (photo voltaic) installations. It can record solar irradiation up to 1,500W/m2 (watts per square meter),...
The RTR-503 Wireless Temperature Humidity Data Logger – Download data via communication with a base unit. Recorded data can be downloaded from the RTR-503 data logger (Remote Unit) via wireless...
The RTR-507 Wireless Temperature Humidity Data Logger is fully compatible with TandD’s popular 500 series of wireless data loggers and collectors and records over a wider range, measuring temperature from...
The RTR-574 Wireless Temperature Humidity Light Data Logger includes two sensors that simultaneously measure and record illuminance / UV intensity and temperature/humidity . This Data Logger allows for the measuring...
The RTR-574-S Wireless Temperature Humidity Light Data Logger includes two sensors that simultaneously measure and record illuminance / UV intensity and temperature/humidity . This high accuracy data logger allows for...
The RTR-576 CO2 Wireless Temperature Humidity Data Logger measures and records Carbon Dioxide (CO2) Concentrations, Temperature and Humidity. This wireless data logger features Battery-Powered, 1 second to 1 Hour Sampling...
The RTR-576-S CO2 Wireless Temperature Humidity Data Logger measures and records Carbon Dioxide (CO2) Concentrations, Temperature and Humidity. This wireless data logger features Battery-Powered, 1 second to 1 Hour Sampling...
The TR-72nw Ethernet Temperature Humidity Data Logger is a 1 channel humidity & 1 channel temperature measurement model with an external thermistor sensor and a measuring range of 0 to...
The TR-72nw-S Ethernet Temperature Humidity Data Logger is a high precision two channel model with an external thermistor sensor and a measuring range of -30 to 80°C and humidity range...
The TR-73U USB Temperature Humidity Pressure Data Logger has three channels: one temperature, one humidity, and one barometric pressure. This compact, lightweight model has been designed with low energy consumption...
The TR-74Ui Temperature Humidity Light Data Logger can simultaneously measure and record illuminance, ultraviolet light (UV), temperature and humidity. In addition to these, the TR-74Ui Temperature Humidity Light Data Logger...
The TR-76Ui USB Temperature Humidity CO2 Data Logger is a three-channel logger designed to simultaneously measure and record carbon dioxide concentration, temperature and humidity. Making atmospheric pressure settings for the...
The VersaLog BR is a single channel, battery powered, stand-alone strain gauge bridge data logger. It supports 4/6 wheatstone bridges by providing voltage excitation, excitation voltage compensation and low level...
The VersaLog DCVC-HR is an 8-channel, battery powered, stand alone voltage/current DC data logger. It records up to 4 mega bytes of data and stores it in non-volatile flash memory...
The VersaLog P is a 7-channel, battery powered, stand-alone pulse/state/event data logger. The logger detects electronic or mechanical pulse counts, state changes or events in any of the seven channels.
The VL-WF-C WiFi Current Data Logger is an 8-channel, battery powered, standalone and WiFi current data logger. The logger records eight external current sources and saves data in 8MB memory.
The VL-WF-V WiFi Voltage Data Logger is an 8-channel, battery powered, standalone and WIFI-enabled voltage data logger. The logger records eight external voltage sources and saves data in 8-MB memory.
TheLascar EL-USB-2-LCD-Plus USB Temperature Humidity Data Logger is a stand alone data logger that measures and stores up to 16,379 relative humidity and 16,379 temperature readings over 0 to 100%RH...
This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is...
This single phase data logger is specifically designed to monitor one voltage channel and one current. It allows you to monitor the main voltage supply and the load current, enabling...
VersaLog DCC-HR is an 8-channel, battery powered, stand alone current DC data logger. It records up to 4 mega bytes of data and stores it in non- volatile flash memory...
With its Expert Vibro EV-16 Data Acquisition System device, Delphin has successfully combined the processing of complex functions with high levels of flexibility in a user-friendly system. Vibration measurement systems...
With its Expert Vibro EV-8 Data Acquisition System device, Delphin has successfully combined the processing of complex functions with high levels of flexibility in a user-friendly system. Vibration measurement systems...