CAS DataLoggers Datasheets for Thermal Profilers
Thermal profilers are temperature instruments or recorders that provide temperature profiles for furnaces, kilns, or other continuous thermal processes.
Thermal Profilers: Learn more
| Product Name | Notes |
|---|---|
| The Brainchild PR30 is an advanced paperless chart recorder with a built-in high resolution 12.1" touchscreen display, up to 48 channels, plug & play IO cards, and internal Flash memory... | |
| The OMK610 has everything you need for paint oven temperature profiling and paint cure calculations in one easy to use and convenient system. The OMK610 kit has many new features... | |
| The PR10 is a low-cost paperless chart recorder with a built-in high resolution 4.3" touchscreen display, 6 channels, plug & play IO cards, and internal Flash memory storage. Its compact... | |
| The PR20 is a low-cost paperless chart recorder with a built-in high resolution 5.6" touchscreen display, 6 channels, plug & play IO cards, and internal Flash memory storage. Its compact... | |
| This temperature data logger is suitable for a wide range of temperature recording applications in industry, research and development. The OQ610 can be used as a stand alone temperature data... |