The ADwin-Gold is a compact and robust Real-Time Data Acquisition System designed for various applications, including laboratory, industrial, and mobile environments. It features a local Real-Time CPU (ADSP21062, 32-bit, 40 MHz) with 256 kB internal RAM and 16 MB external RAM, enabling fast input and output response times of 1 µs or less. The system includes two 8-channel multiplexed analog inputs with 16-bit and 14-bit ADCs, allowing for simultaneous acquisition of two channels without phase-shift, which is crucial for correlated signals.
The ADwin-Gold offers 2 or 8 analog outputs with a range of ±10V and a settling time of 3 µs. It also provides 32 programmable digital I/O channels at 5V TTL/CMOS levels, which can be configured in blocks of 8 as inputs or outputs. Additional optional features include counters, quadrature encoder interfaces, and various serial communication interfaces such as RS-232/485 and automotive CAN bus. The device is housed in a durable metal enclosure and supports communication with a PC via USB or Ethernet interfaces.
Engineers considering the ADwin-Gold should evaluate its specifications and optional features to determine if it meets the requirements of their specific data acquisition projects.
The ADwin-Gold Real-Time Data Acquisition System is a powerful real-time data acquisition system in a very compact and robust design. It includes many functions in a small package at a reasonable price. The ADwin-Gold is housed in a rugged, metal enclosure that includes a fast, local Real-Time CPU and memory, analog and digital inputs and outputs; as well as a USB or Ethernet interface for the communication with a PC. The local CPU enables input and output response times of 1 μs or less.
The analog inputs are connected via two 8-channel MUX and two PGA to 2×16-bit and 2×14-bit ADCs. Signal acquisition is controlled by the ADwin’s CPU, and possible to acquire two channels simultaneously without any phase-shift, critical for correlated signals. The ADwin-Gold has 2- or 8-analog outputs with an output range is ±10V.
The ADwin-Gold provides 32 programmable digital input and output channels at 5V-TTL/CMOS level, plus an Event input. The channels can be software selected in blocks of 8 as inputs or outputs. Optional configurations allow additional features such as counters, quadrature encoder interfaces, RS-232/485, automotive CANbus and SSI interfaces.
| CAS DataLoggers | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | ADwin-Gold |
| Product Name | Real-Time Data Acquisition System |
| Form Factor | DIN Rail (optional feature); Stand-alone |
| Auxiliary Outputs | Analog Voltage Output; Analog Current Output |
| User Interface | Computer Programmable |
| Host Connection | RS232/422/485; USB; TTL; Ethernet |
| Network Options | Ethernet |