CAS DataLoggers USB Temperature, Humidity and Dew Point Data Logger Lascar EL-USB-2

Description
The Lascar EL-USB-2 USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,382 relative humidity and 16,382 temperature readings over 0 to 100%RH and -35 to +80°C (-31 to +176°F) measurement ranges. The user can easily set up the logging rate and start-time, and download the stored data by plugging the data logger into a PC’s USB port (not compatible with Mac unless used with the EL-DataPad) and running the purpose designed software under Windows 2000, XP and Vista (32-bit). Relative humidity, temperature and dew point (the temperature at which water vapor present in the air begins to condense) data can then be graphed, printed and exported to other applications. The data logger is supplied complete with a long-life lithium battery, which can typically allow logging for a year. Status indication is via flashing red and green LEDs. The logger is protected against water and dust to IP67 standard when the plastic cap and seal are fitted. Lascar EL-USB-2 0-100% RH Measurement range -35 to +80C Temperature measurement range User programmable sample rate and alarm limits 16,000 Point/channel storage capacity IP67/NEMA 4X rated USB interface for set-up and download via PC (not Mac compatible) Replaceable battery
Datasheet
Description
The Lascar EL-USB-2 USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,382 relative humidity and 16,382 temperature readings over 0 to 100%RH and -35 to +80°C (-31 to +176°F) measurement ranges. The user can easily set up the logging rate and start-time, and download the stored data by plugging the data logger into a PC’s USB port (not compatible with Mac unless used with the EL-DataPad) and running the purpose designed software under Windows 2000, XP and Vista (32-bit). Relative humidity, temperature and dew point (the temperature at which water vapor present in the air begins to condense) data can then be graphed, printed and exported to other applications. The data logger is supplied complete with a long-life lithium battery, which can typically allow logging for a year. Status indication is via flashing red and green LEDs. The logger is protected against water and dust to IP67 standard when the plastic cap and seal are fitted. Lascar EL-USB-2 0-100% RH Measurement range -35 to +80C Temperature measurement range User programmable sample rate and alarm limits 16,000 Point/channel storage capacity IP67/NEMA 4X rated USB interface for set-up and download via PC (not Mac compatible) Replaceable battery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Temperature, Humidity and Dew Point Data Logger - Lascar EL-USB-2 - CAS DataLoggers
Chesterland, OH, USA
USB Temperature, Humidity and Dew Point Data Logger
Lascar EL-USB-2
USB Temperature, Humidity and Dew Point Data Logger Lascar EL-USB-2
The Lascar EL-USB-2 USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,382 relative humidity and 16,382 temperature readings over 0 to 100%RH and -35 to +80°C (-31 to +176°F) measurement ranges. The user can easily set up the logging rate and start-time, and download the stored data by plugging the data logger into a PC’s USB port (not compatible with Mac unless used with the EL-DataPad) and running the purpose designed software under Windows 2000, XP and Vista (32-bit). Relative humidity, temperature and dew point (the temperature at which water vapor present in the air begins to condense) data can then be graphed, printed and exported to other applications. The data logger is supplied complete with a long-life lithium battery, which can typically allow logging for a year. Status indication is via flashing red and green LEDs. The logger is protected against water and dust to IP67 standard when the plastic cap and seal are fitted. Lascar EL-USB-2 0-100% RH Measurement range -35 to +80C Temperature measurement range User programmable sample rate and alarm limits 16,000 Point/channel storage capacity IP67/NEMA 4X rated USB interface for set-up and download via PC (not Mac compatible) Replaceable battery

The Lascar EL-USB-2 USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,382 relative humidity and 16,382 temperature readings over 0 to 100%RH and -35 to +80°C (-31 to +176°F) measurement ranges. The user can easily set up the logging rate and start-time, and download the stored data by plugging the data logger into a PC’s USB port (not compatible with Mac unless used with the EL-DataPad) and running the purpose designed software under Windows 2000, XP and Vista (32-bit). Relative humidity, temperature and dew point (the temperature at which water vapor present in the air begins to condense) data can then be graphed, printed and exported to other applications. The data logger is supplied complete with a long-life lithium battery, which can typically allow logging for a year. Status indication is via flashing red and green LEDs. The logger is protected against water and dust to IP67 standard when the plastic cap and seal are fitted.

Lascar EL-USB-2

  • 0-100% RH Measurement range
  • -35 to +80C Temperature measurement range
  • User programmable sample rate and alarm limits
  • 16,000 Point/channel storage capacity
  • IP67/NEMA 4X rated
  • USB interface for set-up and download via PC (not Mac compatible)
  • Replaceable battery
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Data Acquisition
Product Number Lascar EL-USB-2
Product Name USB Temperature, Humidity and Dew Point Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

 - Data Acquisition, Static Data Acquisition - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Analog Channels 48 #
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
View Details
C4 Series Output Modules - C4OAC - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
3 suppliers
Videographic Data Recorders - PPS-3000 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount; Stand-alone
Outputs Analog Voltage Output; Analog Current Output
View Details