CAS DataLoggers Single and Three Phase AC Current Data Logger Electrocorder EC-3A

Description
This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable. The product is supplied with three Rogowski transducers. Four models are available. The EC-3A-FK has a range of 5 to 400A, the EC-3A-1K has a range of 10-1kA, the EC-3A-2K a range of 15-2kA and the EC-3A-3K a range of 20-3kA. Other ranges may be factory set, normally up to around 10kA per phase. When recording the Electrocorder will store the average current over the period chosen (1 sec to 60 min), it will also record the highest (max) & lowest (min) cycle values during that period. The current levels are stored with dates and times. With the back-up battery, the Electrocorder can continue to record for 3 months. A 12Vdc PSU input is available, to allow for prolonged logging without battery power. Three phase selectable range; 400A, 1kA, 2kA or 3kAac Enables current and load problems to be highlighted for further investigation Allows users to record load currents up to 3kAac, range is model dependent Three current input channels (A1, A2, & A3) Records Max, Min and Avg current on all 3 channels Data stored in non-volatile memory Recorded data is uploaded to a PC for analysis with Electrosoft Kit includes Logger, Carry Case, Electrosoft software, 3 Rogowski Transducers, USB lead & 12Vdc PSU
Datasheet
Description
This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable. The product is supplied with three Rogowski transducers. Four models are available. The EC-3A-FK has a range of 5 to 400A, the EC-3A-1K has a range of 10-1kA, the EC-3A-2K a range of 15-2kA and the EC-3A-3K a range of 20-3kA. Other ranges may be factory set, normally up to around 10kA per phase. When recording the Electrocorder will store the average current over the period chosen (1 sec to 60 min), it will also record the highest (max) & lowest (min) cycle values during that period. The current levels are stored with dates and times. With the back-up battery, the Electrocorder can continue to record for 3 months. A 12Vdc PSU input is available, to allow for prolonged logging without battery power. Three phase selectable range; 400A, 1kA, 2kA or 3kAac Enables current and load problems to be highlighted for further investigation Allows users to record load currents up to 3kAac, range is model dependent Three current input channels (A1, A2, & A3) Records Max, Min and Avg current on all 3 channels Data stored in non-volatile memory Recorded data is uploaded to a PC for analysis with Electrosoft Kit includes Logger, Carry Case, Electrosoft software, 3 Rogowski Transducers, USB lead & 12Vdc PSU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single and Three Phase AC Current Data Logger - Electrocorder EC-3A - CAS DataLoggers
Chesterland, OH, USA
Single and Three Phase AC Current Data Logger
Electrocorder EC-3A
Single and Three Phase AC Current Data Logger Electrocorder EC-3A
This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable. The product is supplied with three Rogowski transducers. Four models are available. The EC-3A-FK has a range of 5 to 400A, the EC-3A-1K has a range of 10-1kA, the EC-3A-2K a range of 15-2kA and the EC-3A-3K a range of 20-3kA. Other ranges may be factory set, normally up to around 10kA per phase. When recording the Electrocorder will store the average current over the period chosen (1 sec to 60 min), it will also record the highest (max) & lowest (min) cycle values during that period. The current levels are stored with dates and times. With the back-up battery, the Electrocorder can continue to record for 3 months. A 12Vdc PSU input is available, to allow for prolonged logging without battery power. Three phase selectable range; 400A, 1kA, 2kA or 3kAac Enables current and load problems to be highlighted for further investigation Allows users to record load currents up to 3kAac, range is model dependent Three current input channels (A1, A2, & A3) Records Max, Min and Avg current on all 3 channels Data stored in non-volatile memory Recorded data is uploaded to a PC for analysis with Electrosoft Kit includes Logger, Carry Case, Electrosoft software, 3 Rogowski Transducers, USB lead & 12Vdc PSU

This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable.

The product is supplied with three Rogowski transducers. Four models are available. The EC-3A-FK has a range of 5 to 400A, the EC-3A-1K has a range of 10-1kA, the EC-3A-2K a range of 15-2kA and the EC-3A-3K a range of 20-3kA. Other ranges may be factory set, normally up to around 10kA per phase.

When recording the Electrocorder will store the average current over the period chosen (1 sec to 60 min), it will also record the highest (max) & lowest (min) cycle values during that period.

The current levels are stored with dates and times. With the back-up battery, the Electrocorder can continue to record for 3 months. A 12Vdc PSU input is available, to allow for prolonged logging without battery power.

  • Three phase selectable range; 400A, 1kA, 2kA or 3kAac
  • Enables current and load problems to be highlighted for further investigation
  • Allows users to record load currents up to 3kAac, range is model dependent
  • Three current input channels (A1, A2, & A3)
  • Records Max, Min and Avg current on all 3 channels
  • Data stored in non-volatile memory
  • Recorded data is uploaded to a PC for analysis with Electrosoft
  • Kit includes Logger, Carry Case, Electrosoft software, 3 Rogowski Transducers, USB lead & 12Vdc PSU
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Data Acquisition Systems and Instruments
Product Number Electrocorder EC-3A
Product Name Single and Three Phase AC Current Data Logger
Form Factor Stand-alone
Host Connection USB
Application General Lab & Industrial
Agency Approval Recording - EN50160: 1994 - CAT II
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

STAR Data Management System (DMS) -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Form Factor Rack Mount
User Interface None
Host Connection Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
User Interface Embedded web interface
Host Connection Ethernet
View Details