CAS DataLoggers Wireless Temperature, Humidity and CO2 Data Logger TandD RTR-576

Description
The RTR-576 CO2 Wireless Temperature Humidity Data Logger measures and records Carbon Dioxide (CO2) Concentrations, Temperature and Humidity. This wireless data logger features Battery-Powered, 1 second to 1 Hour Sampling Rate and Stores 8,000 Samples if Wireless Communications Are Not Available. TandD RTR-576 Measures and Records CO2, Humidity and Temperature Readings CO2 Measurement Range: 0 to 9,999ppm Humidity Measurement Range: 10% to 95% RH Temperature Measurement Range: 0°C to 55°C Stores up to 8,000 Data Samples Between Wireless Transmissions to Base Collector or Repeater Sampling Rate: 1 Second to 1 Hour 150 Meters Line of Sight Transmission Between Devices (Logger to Base Collector or Repeaters) WebStorage Service available Additional Base Station required for communication
Datasheet
Description
The RTR-576 CO2 Wireless Temperature Humidity Data Logger measures and records Carbon Dioxide (CO2) Concentrations, Temperature and Humidity. This wireless data logger features Battery-Powered, 1 second to 1 Hour Sampling Rate and Stores 8,000 Samples if Wireless Communications Are Not Available. TandD RTR-576 Measures and Records CO2, Humidity and Temperature Readings CO2 Measurement Range: 0 to 9,999ppm Humidity Measurement Range: 10% to 95% RH Temperature Measurement Range: 0°C to 55°C Stores up to 8,000 Data Samples Between Wireless Transmissions to Base Collector or Repeater Sampling Rate: 1 Second to 1 Hour 150 Meters Line of Sight Transmission Between Devices (Logger to Base Collector or Repeaters) WebStorage Service available Additional Base Station required for communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Temperature, Humidity and CO2 Data Logger - TandD RTR-576 - CAS DataLoggers
Chesterland, OH, USA
Wireless Temperature, Humidity and CO2 Data Logger
TandD RTR-576
Wireless Temperature, Humidity and CO2 Data Logger TandD RTR-576
The RTR-576 CO2 Wireless Temperature Humidity Data Logger measures and records Carbon Dioxide (CO2) Concentrations, Temperature and Humidity. This wireless data logger features Battery-Powered, 1 second to 1 Hour Sampling Rate and Stores 8,000 Samples if Wireless Communications Are Not Available. TandD RTR-576 Measures and Records CO2, Humidity and Temperature Readings CO2 Measurement Range: 0 to 9,999ppm Humidity Measurement Range: 10% to 95% RH Temperature Measurement Range: 0°C to 55°C Stores up to 8,000 Data Samples Between Wireless Transmissions to Base Collector or Repeater Sampling Rate: 1 Second to 1 Hour 150 Meters Line of Sight Transmission Between Devices (Logger to Base Collector or Repeaters) WebStorage Service available Additional Base Station required for communication

The RTR-576 CO2 Wireless Temperature Humidity Data Logger measures and records Carbon Dioxide (CO2) Concentrations, Temperature and Humidity. This wireless data logger features Battery-Powered, 1 second to 1 Hour Sampling Rate and Stores 8,000 Samples if Wireless Communications Are Not Available.

TandD RTR-576

  • Measures and Records CO2, Humidity and Temperature Readings
  • CO2 Measurement Range: 0 to 9,999ppm
  • Humidity Measurement Range: 10% to 95% RH
  • Temperature Measurement Range: 0°C to 55°C
  • Stores up to 8,000 Data Samples Between Wireless Transmissions to Base Collector or Repeater
  • Sampling Rate: 1 Second to 1 Hour
  • 150 Meters Line of Sight Transmission Between Devices (Logger to Base Collector or Repeaters)
  • WebStorage Service available
  • Additional Base Station required for communication
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Data Acquisition
Product Number TandD RTR-576
Product Name Wireless Temperature, Humidity and CO2 Data Logger
Data Acquisition Datalogger
User Interface Front Panel; Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog Front End (AFE) - AD9848KST - Lingto Electronic Limited
Specs
Digital I/O Channels 4 #
Resolution 10 bits
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details
 - Analog Output Boards for Laureate™ Meters, Counters & Timers - Laurel Electronics LLC
Specs
Data Acquisition Output Module
View Details