The VersaLog DCVC-HR is an 8-channel, battery powered, stand alone voltage/current DC data logger. It records up to 4 mega bytes of data and stores it in non-volatile flash memory for later retrieval. Input voltage/current signals can be from sensors, transducers, transmitters or any other common voltage/current sources.
Featuring an aluminum enclosure and conformal coating PCB, the logger has excellent performance in the harshest industrial environment.
Powered by a 16-bit ADC and programmable input range, the logger is well suited to science and laboratory applications where precise and accurate measurement is critical.
16-bit analog-to-digital converter
4 MB Memory stores up to 2 million measurements
Seven range programmable voltage and current external input channels
Can be accessed via USB, MODEM, or Ethernet connections
10-year battery life
Fast sampling mode
Alarm and excitation output
Siteview software required (1 license per site) and sold separately
The VersaLog DCVC-HR is an 8-channel, battery powered, stand alone voltage/current DC data logger. It records up to 4 mega bytes of data and stores it in non-volatile flash memory for later retrieval. Input voltage/current signals can be from sensors, transducers, transmitters or any other common voltage/current sources.
Featuring an aluminum enclosure and conformal coating PCB, the logger has excellent performance in the harshest industrial environment.
Powered by a 16-bit ADC and programmable input range, the logger is well suited to science and laboratory applications where precise and accurate measurement is critical.
- 16-bit analog-to-digital converter
- 4 MB Memory stores up to 2 million measurements
- Seven range programmable voltage and current external input channels
- Can be accessed via USB, MODEM, or Ethernet connections
- 10-year battery life
- Fast sampling mode
- Alarm and excitation output
- Siteview software required (1 license per site) and sold separately