The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and built-in display. The dataTaker DT82i’s Dual Channel Isolation allows 4, 2 wire differential or 6 common referenced analog inputs to be used in many combinations.
Versatile Communication Methods
With support for TCP, FTP and Web interface, 12V regulated output to power sensor and Modbus slave and master support the DT82i is ready to be rolled out into industrial, environmental and many other types of monitoring projects.
Versatile Channel and Inputs
Analog and digital channels, along with high-speed counter inputs, allow the DT82i data logger to easily connect to most sensors and data measurement sources. Temperature, voltage, current, 4-20mA loops, resistance, bridges, strain gauges, frequency, digital, serial and calculated measurements can all be scaled, logged and returned in engineering units or within statistical reporting. Group sampling, logging, alarm and control tasks within schedules to suit your requirements.
Easy Data Management
Store up to 10 million data points in user defined memory, log as much or as little as you need with independent control of schedule size and mode. Overwrite or stop logging once allocated memory is full. Archive data on alarm event, copy to USB memory or transfer via FTP, the choice is yours.
Communication Features
Communications features include RS232 with modem support, Ethernet and USB memory stick ports. Connect to the DT82i locally, remotely or over the Internet. The web interface allows users to configure the DT82i, access logged data and see current measurements as mimics or in a list using a web browser. FTP provides data to your office over the internet or mobile phone network, without the need for polling or specific host software.
| CAS DataLoggers | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | dataTaker® DT82i |
| Product Name | Industrial Data Logger |
| Form Factor | Stand-alone |
| Excitation | Voltage; Current |
| Auxiliary Outputs | Relay Output; 3 with Open Drain FET (Max. 30V, 100mA), 1 with Logic Output |
| User Interface | Front Panel; Computer Programmable |
| Host Connection | RS232/422/485; USB; Ethernet; Modem |