The dataTaker DT80M intelligent data logger is a fully featured low-powered logging platform with an integrated cellular modem, making it perfect for remote applications. The rugged design and wide operating temperature range of the DT80M provides reliable operation in virtually any environment.
The DT80M’s perfect balance of performance with ultra low power also allows you to use a smaller solar panel without compromising on functionality.
Automatic Data Delivery
Forget travelling long distances to get your data. Utilize the DT80M’s automatic data delivery features to schedule your data to be automatically emailed to your inbox every day, week, month or other time interval. More sophisticated systems can make use of the automatic data delivery features to send logged data to an FTP server. Alarm conditions can also trigger data delivery in addition to sending alarm messages to multiple email addresses or mobile phones.
Easy To Configure
The DT80M is configured directly in your web browser using dataTaker’s dEX graphical interface. dEX takes you through the configuration of your logger, showing you wiring diagrams and allowing you to decide – in as much or as little detail – how you want to the system to work, suiting both novice or advanced users.
| CAS DataLoggers | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | dataTaker® DT80M |
| Product Name | Universal Input Data Logger |
| Form Factor | Stand-alone |
| Excitation | Voltage; Current |
| Auxiliary Outputs | Relay Output; 4 with Open Drain FET (Max: 30V, 100mA), 4 with Logic Output |
| User Interface | Front Panel; Computer Programmable |
| Host Connection | RS232/422/485; USB; Ethernet; Modem |