CAS DataLoggers WiFi Temperature and Humidity Data Logger TandD TR-72WF

Description
The TandD TR-72wf WiFi Temperature Humidity Data Logger The TR-72wf WiFi Temperature Humidity Data Logger is a 1 channel humidity & 1 channel temperature measurement model with an external thermistor sensor and a measuring range of 0 to 55°C and a humidity range of 10 to 95% RH. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-72wf supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud. Access to Recorded Data By using a wireless LAN, data is automatically uploaded to the WebStorage Service (registration required). The service can be used with mobile devices such as smartphones and tablets allowing users to monitor current readings, alerts and downloading of data. The Thermo application must be downloaded and installed on any mobile device. Data can also be downloaded to a PC with a USB communication cable (sold separately). TandD TR-72WF 1 Temperature channel: 0 to 55°C 1 Humidity channel: 10 to 95% RH External thermistor temperature sensor Accuracy: ±0.5°C and ±5% RH Logging capacity: 8,000 data sets Measurement resolution: 0.1°C and 1% RH Built-in 802.11b wireless interface View data on mobile devices via Thermo App WebStorage Service available
Datasheet
Description
The TandD TR-72wf WiFi Temperature Humidity Data Logger The TR-72wf WiFi Temperature Humidity Data Logger is a 1 channel humidity & 1 channel temperature measurement model with an external thermistor sensor and a measuring range of 0 to 55°C and a humidity range of 10 to 95% RH. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-72wf supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud. Access to Recorded Data By using a wireless LAN, data is automatically uploaded to the WebStorage Service (registration required). The service can be used with mobile devices such as smartphones and tablets allowing users to monitor current readings, alerts and downloading of data. The Thermo application must be downloaded and installed on any mobile device. Data can also be downloaded to a PC with a USB communication cable (sold separately). TandD TR-72WF 1 Temperature channel: 0 to 55°C 1 Humidity channel: 10 to 95% RH External thermistor temperature sensor Accuracy: ±0.5°C and ±5% RH Logging capacity: 8,000 data sets Measurement resolution: 0.1°C and 1% RH Built-in 802.11b wireless interface View data on mobile devices via Thermo App WebStorage Service available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Temperature and Humidity Data Logger - TandD TR-72WF - CAS DataLoggers
Chesterland, OH, USA
WiFi Temperature and Humidity Data Logger
TandD TR-72WF
WiFi Temperature and Humidity Data Logger TandD TR-72WF
The TandD TR-72wf WiFi Temperature Humidity Data Logger The TR-72wf WiFi Temperature Humidity Data Logger is a 1 channel humidity & 1 channel temperature measurement model with an external thermistor sensor and a measuring range of 0 to 55°C and a humidity range of 10 to 95% RH. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-72wf supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud. Access to Recorded Data By using a wireless LAN, data is automatically uploaded to the WebStorage Service (registration required). The service can be used with mobile devices such as smartphones and tablets allowing users to monitor current readings, alerts and downloading of data. The Thermo application must be downloaded and installed on any mobile device. Data can also be downloaded to a PC with a USB communication cable (sold separately). TandD TR-72WF 1 Temperature channel: 0 to 55°C 1 Humidity channel: 10 to 95% RH External thermistor temperature sensor Accuracy: ±0.5°C and ±5% RH Logging capacity: 8,000 data sets Measurement resolution: 0.1°C and 1% RH Built-in 802.11b wireless interface View data on mobile devices via Thermo App WebStorage Service available

The TandD TR-72wf WiFi Temperature Humidity Data Logger

The TR-72wf WiFi Temperature Humidity Data Logger is a 1 channel humidity & 1 channel temperature measurement model with an external thermistor sensor and a measuring range of 0 to 55°C and a humidity range of 10 to 95% RH. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-72wf supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud.

Access to Recorded Data

By using a wireless LAN, data is automatically uploaded to the WebStorage Service (registration required). The service can be used with mobile devices such as smartphones and tablets allowing users to monitor current readings, alerts and downloading of data. The Thermo application must be downloaded and installed on any mobile device. Data can also be downloaded to a PC with a USB communication cable (sold separately).

TandD TR-72WF

  • 1 Temperature channel: 0 to 55°C
  • 1 Humidity channel: 10 to 95% RH
  • External thermistor temperature sensor
  • Accuracy: ±0.5°C and ±5% RH
  • Logging capacity: 8,000 data sets
  • Measurement resolution: 0.1°C and 1% RH
  • Built-in 802.11b wireless interface
  • View data on mobile devices via Thermo App
  • WebStorage Service available
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Data Acquisition
Product Number TandD TR-72WF
Product Name WiFi Temperature and Humidity Data Logger
Data Acquisition Datalogger
User Interface Front Panel
Host Connection USB
Web Enabled Web Enabled
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Rack Mount
User Interface Embedded web interface
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None
View Details
C4 Series Input Modules - C4IDC - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 2.5-32 VDC
View Details
2 suppliers
6-Point 100 mm Chart Recorder - RCR-600 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Data Acquisition Datalogger; Chart Recorder
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details