CAS DataLoggers Portable Universal Input Data Logger Grant SQ2040-2F16

Description
High performance data loggers for demanding applications Up to 100 readings per second on 2 channels Two 24-bit A to D converters In built Ethernet connectivity Fully configurable via the integrated keypad 128*97 dot graphical LCD display Compatible with B, C, D type thermocouples Up to 32 universal inputs High precision (0.05%) Advanced data management, to MMC/SD or PC Flexible communications (USB, Ethernet, RS232) Various Remote connection options e.g. via Ethernet or dial up modem The Squirrel 2040 series provide high performance universal data loggers packed with the same powerful features as the Squirrel 2020 series with additional high speed logging on up to four channels and twice as many universal input channels. This provides great flexibility to handle a wide range of complex and demanding multi-channel applications such as high-speed vehicle testing or engine monitoring. The Squirrel 2040 series are easy, fast and convenient to use - either as portable, stand-alone loggers or as PC-linked data acquisition systems in industrial testing and research, scientific and environmental research and quality assurance applications. Twin processors, multiple 24-bit A to D converters, up to 32 universal channels, removable Multi Media (MMC) or SD card memory and a choice of communications methods ensure that the Squirrel 2040 series provides state-of-the-art data logging and communication capability for sophisticated applications needs. Key features Standalone data logger or link to a PC Compact and portable 16 to 32 universal analog plus 8 digital inputs 16 derived/calculated channels 4 alarm outputs Configured via integral interface or via PC 0.05% basic accuracy Up to 14million readings In built Ethernet networking capability USB and RS232 connectivity
Datasheet
Description
High performance data loggers for demanding applications Up to 100 readings per second on 2 channels Two 24-bit A to D converters In built Ethernet connectivity Fully configurable via the integrated keypad 128*97 dot graphical LCD display Compatible with B, C, D type thermocouples Up to 32 universal inputs High precision (0.05%) Advanced data management, to MMC/SD or PC Flexible communications (USB, Ethernet, RS232) Various Remote connection options e.g. via Ethernet or dial up modem The Squirrel 2040 series provide high performance universal data loggers packed with the same powerful features as the Squirrel 2020 series with additional high speed logging on up to four channels and twice as many universal input channels. This provides great flexibility to handle a wide range of complex and demanding multi-channel applications such as high-speed vehicle testing or engine monitoring. The Squirrel 2040 series are easy, fast and convenient to use - either as portable, stand-alone loggers or as PC-linked data acquisition systems in industrial testing and research, scientific and environmental research and quality assurance applications. Twin processors, multiple 24-bit A to D converters, up to 32 universal channels, removable Multi Media (MMC) or SD card memory and a choice of communications methods ensure that the Squirrel 2040 series provides state-of-the-art data logging and communication capability for sophisticated applications needs. Key features Standalone data logger or link to a PC Compact and portable 16 to 32 universal analog plus 8 digital inputs 16 derived/calculated channels 4 alarm outputs Configured via integral interface or via PC 0.05% basic accuracy Up to 14million readings In built Ethernet networking capability USB and RS232 connectivity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Universal Input Data Logger - Grant SQ2040-2F16 - CAS DataLoggers
Chesterland, OH, USA
Portable Universal Input Data Logger
Grant SQ2040-2F16
Portable Universal Input Data Logger Grant SQ2040-2F16
High performance data loggers for demanding applications Up to 100 readings per second on 2 channels Two 24-bit A to D converters In built Ethernet connectivity Fully configurable via the integrated keypad 128*97 dot graphical LCD display Compatible with B, C, D type thermocouples Up to 32 universal inputs High precision (0.05%) Advanced data management, to MMC/SD or PC Flexible communications (USB, Ethernet, RS232) Various Remote connection options e.g. via Ethernet or dial up modem The Squirrel 2040 series provide high performance universal data loggers packed with the same powerful features as the Squirrel 2020 series with additional high speed logging on up to four channels and twice as many universal input channels. This provides great flexibility to handle a wide range of complex and demanding multi-channel applications such as high-speed vehicle testing or engine monitoring. The Squirrel 2040 series are easy, fast and convenient to use - either as portable, stand-alone loggers or as PC-linked data acquisition systems in industrial testing and research, scientific and environmental research and quality assurance applications. Twin processors, multiple 24-bit A to D converters, up to 32 universal channels, removable Multi Media (MMC) or SD card memory and a choice of communications methods ensure that the Squirrel 2040 series provides state-of-the-art data logging and communication capability for sophisticated applications needs. Key features Standalone data logger or link to a PC Compact and portable 16 to 32 universal analog plus 8 digital inputs 16 derived/calculated channels 4 alarm outputs Configured via integral interface or via PC 0.05% basic accuracy Up to 14million readings In built Ethernet networking capability USB and RS232 connectivity

High performance data loggers for demanding applications

Up to 100 readings per second on 2 channels

Two 24-bit A to D converters

In built Ethernet connectivity

  • Fully configurable via the integrated keypad
  • 128*97 dot graphical LCD display
  • Compatible with B, C, D type thermocouples
  • Up to 32 universal inputs
  • High precision (0.05%)
  • Advanced data management, to MMC/SD or PC
  • Flexible communications (USB, Ethernet, RS232)
  • Various Remote connection options e.g. via Ethernet or dial up modem

The Squirrel 2040 series provide high performance universal data loggers packed with the same powerful features as the Squirrel 2020 series with additional high speed logging on up to four channels and twice as many universal input channels. This provides great flexibility to handle a wide range of complex and demanding multi-channel applications such as high-speed vehicle testing or engine monitoring.

The Squirrel 2040 series are easy, fast and convenient to use - either as portable, stand-alone loggers or as PC-linked data acquisition systems in industrial testing and research, scientific and environmental research and quality assurance applications.

Twin processors, multiple 24-bit A to D converters, up to 32 universal channels, removable Multi Media (MMC) or SD card memory and a choice of communications methods ensure that the Squirrel 2040 series provides state-of-the-art data logging and communication capability for sophisticated applications needs.

Key features

  • Standalone data logger or link to a PC
  • Compact and portable
  • 16 to 32 universal analog plus 8 digital inputs
  • 16 derived/calculated channels
  • 4 alarm outputs
  • Configured via integral interface or via PC
  • 0.05% basic accuracy
  • Up to 14million readings
  • In built Ethernet networking capability
  • USB and RS232 connectivity
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Data Acquisition Systems and Instruments
Product Number Grant SQ2040-2F16
Product Name Portable Universal Input Data Logger
Form Factor Stand-alone
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Alarm
User Interface Front Panel; Computer Programmable
Host Connection RS232/422/485; USB; Ethernet
Network Options Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

 - Data Acquisition, Static Data Acquisition - AMETEK Programmable Power
Specs
Analog Channels 48 #
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
User Interface Touch Screen
Host Connection Ethernet
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Form Factor Stand-alone
User Interface Front Panel
Host Connection USB
View Details