CAS DataLoggers Bluetooth Temperature and Humidity Data Logger Lascar EL-BT-2

Description
The Lascar EL-BT-2 Bluetooth Temperature Humidity Data Logger measures and stores up to 500,000 temperature and humidity readings. The LCD screen indicates Bluetooth connection status as well as logger operation. The push button allows cycling of current, minimum and maximum recorded values. The EL-BT-2 comes with rechargeable battery and can be used with a USB wall charger. The EasyLog BT app for Android™ is available on Google Play™ and allows you to manage your EL-BT-2 logger with ease. Easily configure your EL-BT-2 Download recorded data and view on your device Animated walkthrough of the setup process Export the logger’s information via email or other cloud services Within the app you can set the sample rate, temperature scale, temperature and humidity alarms, Bluetooth power-save settings, LCD settings and variable start times. Downloaded data will be saved to your phone’s memory card and can be viewed at any time. You can then send the data via email or your preferred cloud service to another device or Windows PC for further analysis. Lascar EL-BT-2 -20 to +60°C (-4 to +140°F) and 0 to 100% RH measurement range Setup and download using the free EasyLog BT app for Android View data on your Android device or export to EasyLog Graph for Windows Store up to 500,000 temperature and humidity readings LCD screen shows the current, minimum and maximum readings and status indication Rechargeable lithium ion battery
Datasheet
Description
The Lascar EL-BT-2 Bluetooth Temperature Humidity Data Logger measures and stores up to 500,000 temperature and humidity readings. The LCD screen indicates Bluetooth connection status as well as logger operation. The push button allows cycling of current, minimum and maximum recorded values. The EL-BT-2 comes with rechargeable battery and can be used with a USB wall charger. The EasyLog BT app for Android™ is available on Google Play™ and allows you to manage your EL-BT-2 logger with ease. Easily configure your EL-BT-2 Download recorded data and view on your device Animated walkthrough of the setup process Export the logger’s information via email or other cloud services Within the app you can set the sample rate, temperature scale, temperature and humidity alarms, Bluetooth power-save settings, LCD settings and variable start times. Downloaded data will be saved to your phone’s memory card and can be viewed at any time. You can then send the data via email or your preferred cloud service to another device or Windows PC for further analysis. Lascar EL-BT-2 -20 to +60°C (-4 to +140°F) and 0 to 100% RH measurement range Setup and download using the free EasyLog BT app for Android View data on your Android device or export to EasyLog Graph for Windows Store up to 500,000 temperature and humidity readings LCD screen shows the current, minimum and maximum readings and status indication Rechargeable lithium ion battery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Temperature and Humidity Data Logger - Lascar EL-BT-2 - CAS DataLoggers
Chesterland, OH, USA
Bluetooth Temperature and Humidity Data Logger
Lascar EL-BT-2
Bluetooth Temperature and Humidity Data Logger Lascar EL-BT-2
The Lascar EL-BT-2 Bluetooth Temperature Humidity Data Logger measures and stores up to 500,000 temperature and humidity readings. The LCD screen indicates Bluetooth connection status as well as logger operation. The push button allows cycling of current, minimum and maximum recorded values. The EL-BT-2 comes with rechargeable battery and can be used with a USB wall charger. The EasyLog BT app for Android™ is available on Google Play™ and allows you to manage your EL-BT-2 logger with ease. Easily configure your EL-BT-2 Download recorded data and view on your device Animated walkthrough of the setup process Export the logger’s information via email or other cloud services Within the app you can set the sample rate, temperature scale, temperature and humidity alarms, Bluetooth power-save settings, LCD settings and variable start times. Downloaded data will be saved to your phone’s memory card and can be viewed at any time. You can then send the data via email or your preferred cloud service to another device or Windows PC for further analysis. Lascar EL-BT-2 -20 to +60°C (-4 to +140°F) and 0 to 100% RH measurement range Setup and download using the free EasyLog BT app for Android View data on your Android device or export to EasyLog Graph for Windows Store up to 500,000 temperature and humidity readings LCD screen shows the current, minimum and maximum readings and status indication Rechargeable lithium ion battery

The Lascar EL-BT-2 Bluetooth Temperature Humidity Data Logger measures and stores up to 500,000 temperature and humidity readings. The LCD screen indicates Bluetooth connection status as well as logger operation. The push button allows cycling of current, minimum and maximum recorded values. The EL-BT-2 comes with rechargeable battery and can be used with a USB wall charger.

The EasyLog BT app for Android™ is available on Google Play™ and allows you to manage your EL-BT-2 logger with ease.

  • Easily configure your EL-BT-2
  • Download recorded data and view on your device
  • Animated walkthrough of the setup process
  • Export the logger’s information via email or other cloud services

Within the app you can set the sample rate, temperature scale, temperature and humidity alarms, Bluetooth power-save settings, LCD settings and variable start times. Downloaded data will be saved to your phone’s memory card and can be viewed at any time. You can then send the data via email or your preferred cloud service to another device or Windows PC for further analysis.

Lascar EL-BT-2

  • -20 to +60°C (-4 to +140°F) and 0 to 100% RH measurement range
  • Setup and download using the free EasyLog BT app for Android
  • View data on your Android device or export to EasyLog Graph for Windows
  • Store up to 500,000 temperature and humidity readings
  • LCD screen shows the current, minimum and maximum readings and status indication
  • Rechargeable lithium ion battery
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Data Acquisition
Product Number Lascar EL-BT-2
Product Name Bluetooth Temperature and Humidity Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Data Logger - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Input Module - 240 Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Host Connection USB
View Details