CAS DataLoggers Datasheets for Remote Terminal Units (RTUs)

Remote terminal units (RTUs) connect directly to sensors, meters, dataloggers or process plants, and collect and transmit data automatically.
Remote Terminal Units (RTUs): Learn more

Product Name Notes
The TandD RTR-500AW WiFi Network Base Station The RTR-500AW WiFi Network Base Station is for a use with a wireless LAN. The Base Units can automatically download recorded data from...
The TandD RTR-500NW Ethernet Network Base Station The RTR-500NW Ethernet Network Base Station with built-in Ethernet communications. These Base Units can automatically download recorded data from a Remote Unit (RTR-500...
Infinite iLOGPlus-GSM Data Logger is internet enabled devices, especially suited for remote data acquisition, distributed telemetry, and remote control. The units act as master devices and send alerts and data...
The ADU-500 Data Logger is an ultra low power, wireless RTU with data logging and alarming capabilities. The battery-powered RTU incorporates three digital inputs, two analog inputs, one pulse counter...
The BSC-50E Remote Alarming System is an ultra low power, wireless RTU with data logging and alarming capabilities. The battery-powered RTU incorporates a quad-band GSM/GPRS modem, four digital inputs, two...
The RTR-500MBS-A Mobile Base Station collects recorded data from up to 20 RTR-500 Series Remote Units via wireless communication and sends data to the specified E-mail address or FTP server...