CAS DataLoggers AC Voltage Data Logger Electrocorder EC-3V

Description
The EC-3V AC Voltage Data Logger allows engineers to quickly and cost-effectively monitor and resolve single & 3-phase voltage problems. It has an integral Phase Sequence/Rotation Checker. The voltage levels are stored with dates and times. With the back-up battery, the Electrocorder data logger can continue to record for a year. Kit includes data logger, voltage input leads, USB lead, Electrosoft software and carry case. Why is the Electrocorder better than other similarly priced competitors? The Electrocorder range use a constant sampling technique, unlike the single reading of competitors. When the loggers start to record, they sample every channel 16 times per cycle, a cycle is 16ms at 60Hz and 20ms at 50Hz. At the end of each averaging period, 3 quantities are saved for each channel, the True RMS average, the Max, which is the highest cycle value during the period and the Min, lowest cycle value. This means that it will record all the peaks and troughs which are one cycle or longer. Three phase; 600Vac (L1, L2 & L3 to Neutral) with phase rotation checker Enables voltage problems to be highlighted quickly for further investigation Three phase input (L1, L2, & L3) & Neutral (N). Use for single phase logging also Integral Phase Sequence or Rotation Checker Kit includes Logger, Carry Case, Free Electrosoft software, input leads & USB lead Selectable averaging period to suit each situation, accurate to ±1% of reading, ±1 volt> Memory capacity of 32,000 true RMS voltage values per phase (10 bit), up to 300 days continuous recording
Datasheet
Description
The EC-3V AC Voltage Data Logger allows engineers to quickly and cost-effectively monitor and resolve single & 3-phase voltage problems. It has an integral Phase Sequence/Rotation Checker. The voltage levels are stored with dates and times. With the back-up battery, the Electrocorder data logger can continue to record for a year. Kit includes data logger, voltage input leads, USB lead, Electrosoft software and carry case. Why is the Electrocorder better than other similarly priced competitors? The Electrocorder range use a constant sampling technique, unlike the single reading of competitors. When the loggers start to record, they sample every channel 16 times per cycle, a cycle is 16ms at 60Hz and 20ms at 50Hz. At the end of each averaging period, 3 quantities are saved for each channel, the True RMS average, the Max, which is the highest cycle value during the period and the Min, lowest cycle value. This means that it will record all the peaks and troughs which are one cycle or longer. Three phase; 600Vac (L1, L2 & L3 to Neutral) with phase rotation checker Enables voltage problems to be highlighted quickly for further investigation Three phase input (L1, L2, & L3) & Neutral (N). Use for single phase logging also Integral Phase Sequence or Rotation Checker Kit includes Logger, Carry Case, Free Electrosoft software, input leads & USB lead Selectable averaging period to suit each situation, accurate to ±1% of reading, ±1 volt> Memory capacity of 32,000 true RMS voltage values per phase (10 bit), up to 300 days continuous recording
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Voltage Data Logger - Electrocorder EC-3V - CAS DataLoggers
Chesterland, OH, USA
AC Voltage Data Logger
Electrocorder EC-3V
AC Voltage Data Logger Electrocorder EC-3V
The EC-3V AC Voltage Data Logger allows engineers to quickly and cost-effectively monitor and resolve single & 3-phase voltage problems. It has an integral Phase Sequence/Rotation Checker. The voltage levels are stored with dates and times. With the back-up battery, the Electrocorder data logger can continue to record for a year. Kit includes data logger, voltage input leads, USB lead, Electrosoft software and carry case. Why is the Electrocorder better than other similarly priced competitors? The Electrocorder range use a constant sampling technique, unlike the single reading of competitors. When the loggers start to record, they sample every channel 16 times per cycle, a cycle is 16ms at 60Hz and 20ms at 50Hz. At the end of each averaging period, 3 quantities are saved for each channel, the True RMS average, the Max, which is the highest cycle value during the period and the Min, lowest cycle value. This means that it will record all the peaks and troughs which are one cycle or longer. Three phase; 600Vac (L1, L2 & L3 to Neutral) with phase rotation checker Enables voltage problems to be highlighted quickly for further investigation Three phase input (L1, L2, & L3) & Neutral (N). Use for single phase logging also Integral Phase Sequence or Rotation Checker Kit includes Logger, Carry Case, Free Electrosoft software, input leads & USB lead Selectable averaging period to suit each situation, accurate to ±1% of reading, ±1 volt> Memory capacity of 32,000 true RMS voltage values per phase (10 bit), up to 300 days continuous recording

The EC-3V AC Voltage Data Logger allows engineers to quickly and cost-effectively monitor and resolve single & 3-phase voltage problems. It has an integral Phase Sequence/Rotation Checker. The voltage levels are stored with dates and times. With the back-up battery, the Electrocorder data logger can continue to record for a year.

Kit includes data logger, voltage input leads, USB lead, Electrosoft software and carry case.

Why is the Electrocorder better than other similarly priced competitors? The Electrocorder range use a constant sampling technique, unlike the single reading of competitors. When the loggers start to record, they sample every channel 16 times per cycle, a cycle is 16ms at 60Hz and 20ms at 50Hz. At the end of each averaging period, 3 quantities are saved for each channel, the True RMS average, the Max, which is the highest cycle value during the period and the Min, lowest cycle value. This means that it will record all the peaks and troughs which are one cycle or longer.

  • Three phase; 600Vac (L1, L2 & L3 to Neutral) with phase rotation checker
  • Enables voltage problems to be highlighted quickly for further investigation
  • Three phase input (L1, L2, & L3) & Neutral (N). Use for single phase logging also
  • Integral Phase Sequence or Rotation Checker
  • Kit includes Logger, Carry Case, Free Electrosoft software, input leads & USB lead
  • Selectable averaging period to suit each situation, accurate to ±1% of reading, ±1 volt>
  • Memory capacity of 32,000 true RMS voltage values per phase (10 bit), up to 300 days continuous recording
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Data Acquisition Systems and Instruments
Product Number Electrocorder EC-3V
Product Name AC Voltage Data Logger
Form Factor Stand-alone
Host Connection USB
Application General Lab & Industrial
Agency Approval Recording - EN50160: 1994 - CAT III, Maximum Input Voltage 600Vac
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Orbit Digital Measurement Network - Orbit5ync - Ametek Solartron Metrology
Specs
Form Factor DIN Rail
Auxiliary Outputs Orbit Network, USB-C, Ethernet
User Interface Computer Programmable
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
G-Logger™ Data Acquistion System - SDI 3330 - Silicon Designs, Inc.
Specs
Form Factor USB-Powered Portable
User Interface Computer Programmable
Host Connection USB; Serial Port
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details