CAS DataLoggers Single Phase AC Voltage and Current Data Logger Electrocorder EC-2VA

Description
This single phase data logger is specifically designed to monitor one voltage channel and one current. It allows you to monitor the main voltage supply and the load current, enabling staff to determine whether a voltage problem is load related or not. The Electrocorder range is designed to allow electrical distribution companies to cost effectively monitor single and three phase supplies. Our products allow voltage problems to be highlighted quickly for further investigation. The EC-2VA is designed to allow engineering staff to monitor single phase voltage and current. The voltage and current levels are stored with dates and times. With the backup battery, the Electrocorder can continue to record for a year. On the logger, recording is signified by a flashing green light. A red light advises users that the unit has completed recording. One voltage channel 300Vac, One current channel 300Aac Enables voltage and load problems to be highlighted for further investigation. One Voltage input (L1), one Current input (A1). Voltage channels record VAvg, VMax & VMin. Recorded data is uploaded via RS-232 to a PC for analysis with Free Electrosoft Software. Data stored in non-volatile memory. Memory capacity of 32,000 (true RMS) values per channel (10bit), up to 300 days continuous recording. Kit includes Logger, voltage input lead, Rogowski Coil, RS232 serial lead, software and carry case.
Datasheet
Description
This single phase data logger is specifically designed to monitor one voltage channel and one current. It allows you to monitor the main voltage supply and the load current, enabling staff to determine whether a voltage problem is load related or not. The Electrocorder range is designed to allow electrical distribution companies to cost effectively monitor single and three phase supplies. Our products allow voltage problems to be highlighted quickly for further investigation. The EC-2VA is designed to allow engineering staff to monitor single phase voltage and current. The voltage and current levels are stored with dates and times. With the backup battery, the Electrocorder can continue to record for a year. On the logger, recording is signified by a flashing green light. A red light advises users that the unit has completed recording. One voltage channel 300Vac, One current channel 300Aac Enables voltage and load problems to be highlighted for further investigation. One Voltage input (L1), one Current input (A1). Voltage channels record VAvg, VMax & VMin. Recorded data is uploaded via RS-232 to a PC for analysis with Free Electrosoft Software. Data stored in non-volatile memory. Memory capacity of 32,000 (true RMS) values per channel (10bit), up to 300 days continuous recording. Kit includes Logger, voltage input lead, Rogowski Coil, RS232 serial lead, software and carry case.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase AC Voltage and Current Data Logger - Electrocorder EC-2VA - CAS DataLoggers
Chesterland, OH, USA
Single Phase AC Voltage and Current Data Logger
Electrocorder EC-2VA
Single Phase AC Voltage and Current Data Logger Electrocorder EC-2VA
This single phase data logger is specifically designed to monitor one voltage channel and one current. It allows you to monitor the main voltage supply and the load current, enabling staff to determine whether a voltage problem is load related or not. The Electrocorder range is designed to allow electrical distribution companies to cost effectively monitor single and three phase supplies. Our products allow voltage problems to be highlighted quickly for further investigation. The EC-2VA is designed to allow engineering staff to monitor single phase voltage and current. The voltage and current levels are stored with dates and times. With the backup battery, the Electrocorder can continue to record for a year. On the logger, recording is signified by a flashing green light. A red light advises users that the unit has completed recording. One voltage channel 300Vac, One current channel 300Aac Enables voltage and load problems to be highlighted for further investigation. One Voltage input (L1), one Current input (A1). Voltage channels record VAvg, VMax & VMin. Recorded data is uploaded via RS-232 to a PC for analysis with Free Electrosoft Software. Data stored in non-volatile memory. Memory capacity of 32,000 (true RMS) values per channel (10bit), up to 300 days continuous recording. Kit includes Logger, voltage input lead, Rogowski Coil, RS232 serial lead, software and carry case.

This single phase data logger is specifically designed to monitor one voltage channel and one current. It allows you to monitor the main voltage supply and the load current, enabling staff to determine whether a voltage problem is load related or not.

The Electrocorder range is designed to allow electrical distribution companies to cost effectively monitor single and three phase supplies. Our products allow voltage problems to be highlighted quickly for further investigation. The EC-2VA is designed to allow engineering staff to monitor single phase voltage and current.

The voltage and current levels are stored with dates and times. With the backup battery, the Electrocorder can continue to record for a year. On the logger, recording is signified by a flashing green light. A red light advises users that the unit has completed recording.

  • One voltage channel 300Vac, One current channel 300Aac
  • Enables voltage and load problems to be highlighted for further investigation.
  • One Voltage input (L1), one Current input (A1).
  • Voltage channels record VAvg, VMax & VMin.
  • Recorded data is uploaded via RS-232 to a PC for analysis with Free Electrosoft Software.
  • Data stored in non-volatile memory. Memory capacity of 32,000 (true RMS) values per channel (10bit), up to 300 days continuous recording.
  • Kit includes Logger, voltage input lead, Rogowski Coil, RS232 serial lead, software and carry case.
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Data Acquisition Systems and Instruments
Product Number Electrocorder EC-2VA
Product Name Single Phase AC Voltage and Current Data Logger
Form Factor Stand-alone
User Interface Computer Programmable
Host Connection RS232/422/485
Application General Lab & Industrial
Agency Approval Recording - EN50160: 1994 - CAT III, Maximum Input Voltage 300Vac Rms
Unlock Full Specs
to access all available technical data

Similar Products

STAR Data Management System (DMS) -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Form Factor Rack Mount
User Interface None
Host Connection Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
User Interface Touch Screen
Host Connection Ethernet
View Details
G-Logger™ Data Acquistion System - SDI 3340 - Silicon Designs, Inc.
Specs
Form Factor Stand-alone
Host Connection USB; 25 Pin Female D-Sub
Application General Lab & Industrial
View Details