CAS DataLoggers Datasheets for Data Acquisition Systems and Instruments

Data acquisition systems and instruments collect, digitize, and process multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes.
Data Acquisition Systems and Instruments: Learn more

Product Name Notes
A powerful portable data logger for everyday use Flexible Very easy to use Economical Handheld, ergonomic design USB connectivity with PC Ethernet or RS232 communications options available Extended battery life...
Description The Novus LogBox 3G Cellular 2 Channel Data Logger The LogBox 3G provides 2 universal analog inputs, 1 digital input and 1 digital output with an internal 3G wireless...
Designed For Remote Applications The dataTaker DT80M intelligent data logger is a fully featured low-powered logging platform with an integrated cellular modem, making it perfect for remote applications. The rugged...
Designed For Remote Applications The dataTaker DT85M data logger is a fully featured low-powered logging platform with an integrated cellular modem, making it perfect for remote applications. The rugged design...
High performance data loggers for demanding applications Up to 100 readings per second on 2 channels Two 24-bit A to D converters In built Ethernet connectivity Fully configurable via the...
High performance data loggers for demanding applications Up to 100 readings per second on 4 channels Four 24-bit A to D converters In built Ethernet connectivity 4 pulse rate /...
High performance wireless data loggers for demanding applications Up to 100 readings per second on 2 channels Two 24-bit A to D converters In built Ethernet connectivity Fully configurable via...
High performance wireless data loggers for demanding applications Up to 100 readings per second on 4 channels Four 24-bit A to D converters In built Ethernet connectivity 4 pulse rate...
Internal GSM Modem The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote...
Powerful data loggers for all wireless applications The Squirrel SQ2020 Wi-Fi hand held data logger combines high performance and universal inputs with the simplicity of Wi-Fi networking in a compact...
Powerful data loggers for standard and high speed applications Up to 100 readings per second on 2 channels In-built Ethernet connectivity Up to four 3 or 4 wire Pt 100/1000...
Powerful data loggers for standard and high speed applications Up to 20 Max readings per second on 1 channel Fully configurable via the integrated keypad 128*97 dot graphical LCD display...
Single Phase Waterproof Voltage Logger The EC-1V data logger is widely used to monitor voltage variations on site, allowing voltage problems to be highlighted quickly for further investigation using traditional...
The Environmental Data Logger The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data...
The Industrial Data Logger The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust,...
The Intelligent Logger The dataTaker DT80 is an intelligent data logger with an extensive array of features that allow it to be used across a wide variety of applications. This...
The Smart Logger The dataTaker DT85 data logger is an intelligent logger with an extensive array of features allowing it to be used across a wide variety of applications such...
Three Channel Voltage Logger The DC-3V data logger is specifically designed to accurately monitor one, two or three DC voltage channels, 1V to 60Vdc. This allows you to monitor charger...
ADwin-Gold Real-Time Data Acquisition System The ADwin-Gold Real-Time Data Acquisition System is a powerful real-time data acquisition system in a very compact and robust design. It includes many functions in...
Flexible and Expandable The ADwin-PRO-II Modular Real-Time Data Acquisition System is the successor of ADwin- Pro product family. The new T12 processor provides much faster operation and transmits data 10...
ADwin-Gold II , ADwin-Gold and ADwin-light-16 are powerful Real-Time systems in very compact pack- ages at a reasonable price. ADwin-Gold II and ADwin-Gold are built in a robust metal enclosure...
CAS DataLoggers is pleased to introduce the new I-Plug Dry Ice data loggers from SwiTrace. Available in both IPST8U single use and IPMT8U multi-use models, they are designed to record...
CAS is pleased to announce the new ADwin-X-A20 compact data acquisition and control system. It features a high performance, dual-core, 64-bit processor plus analog and digital inputs and outputs and...
Delphin LogMessage LM5000 Data Logger devices are specifically designed as universal data loggers. Product Highlights Reliable data logger including potential isolation 16 Universal analog inputs for thermocouples, RTDs, mV or...
The ADS-260 is a battery-powered Sigfox end node for collecting and transmitting data from analog and SDI-12 or Modbus serial sensors. It offers 1 input which can be configured for...
The ADS-261 is a battery-powered end node for collecting and transmitting data from bridge strain gauge sensors. It offers a high accuracy bridge instrumentation amplifier input, 1 digital input configurable...
The ADwin-Light-16 Real-Time Data Acquisition System is an intelligent real-time data acquisition and control system with analog and digital inputs and outputs, counters and a microprocessor with local memory. They...
The AEMC 1227 is a portable, easy-to-use instrument which uses an airflow sensor designed to accurately measure and log airflow or wind speed. The logger can be used to perform...
The CMK610-S concrete maturity kit contains the Squirrel OQ610-S logger, a bright yellow, heavy duty weatherproof case, and SquirrelView software. The OQ610-S logger has 6 temperature channels and digitally displays...
The DC-3VA two channel data logger is specifically designed to accurately monitor one or two DC voltage channels, 1V to 300Vdc and one DC current channel, allowing you to monitor...
The DCV-2 is an 8-channel, battery powered, stand alone voltage data logger. The logger records up to 2 million readings of data and stores it in non-volatile flash memory for...
The Delphin Expert Key 100 Data Acquisition System offers extensive features. The combination of all these functions into one device makes Expert Key unique in the broad field of USB...
The Delphin Expert Transient ET-16 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling...
The Delphin Expert Transient ET-8 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling...
The Delphin ProfiMessage D Data Acquisition System is the next generation, Industry 4.0 modular data acquisition, monitoring and control system. A master/slave design makes ProfiMessage D suitable for both small...
The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the...
The DT80W WiFi Universal Input Data Logger allows you to connect an array of sensors through the versatile analog and digital channels, high-speed counter inputs, phase encoder inputs and programmable...
The EC-3V AC Voltage Data Logger allows engineers to quickly and cost-effectively monitor and resolve single & 3-phase voltage problems. It has an integral Phase Sequence/Rotation Checker. The voltage levels...
The EC-7VAR Power Energy Data Logger is specifically designed to monitor one, two or three current channels, as well as one, two or three voltage channels. It allows you to...
The Expert Key 200 Data Acquisition System from Delphin Technology is simple and convenient to operate and the ProfiSignal Go software is very user-friendly. All Expert Key devices offer extensive...
The Expert Logger 100 is among Delphin‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology and is based on FPGA technology to make...
The Expert Logger 200 is Delphin‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology, and is based on FPGA technology to make it...
The Expert Logger 300 is Delphin‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology, and is based on FPGA technology to make it...
The Expert Logger 400 is Delphin‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology and is based on FPGA technology to make it...
The FieldLogger Data Logger is a versatile, powerful cost effective data logger. The Fieldlogger can handle analog, digital and other types of variables with high resolution and speed. It is...
The Loggito LAN Data Logger by Delphin proves that good things do indeed come in small packages! The Loggito is excellent for distributed monitoring systems, data acquisition with a low...
The Loggito USB Data Logger by Delphin can be used as a PC connected data acquisition module or as an expansion module for the Loggito or Loggito WiFi systems. The...
The Loggito WiFi Data Logger by Delphin proves that good things do indeed come in small packages! It is excellent for distributed monitoring systems, data acquisition with a low number...
The new TDL110 Transport Data Logger from Bosch brings transparency into the entire supply chain. It is designed for monitoring and recording data during transportation and storage of sensitive items.
The Novus LogBox BLE provides up to three universal analog inputs, 1 digital input and 1 digital output with wireless Bluetooth and compatibility with the NOVUS Cloud web portal. The...
The PV-3 data logger is used by installers, householders, renewable energy companies to check PV (photo voltaic) installations. It can record solar irradiation up to 1,500W/m2 (watts per square meter),...
The VersaLog BR is a single channel, battery powered, stand-alone strain gauge bridge data logger. It supports 4/6 wheatstone bridges by providing voltage excitation, excitation voltage compensation and low level...
The VersaLog DCVC-HR is an 8-channel, battery powered, stand alone voltage/current DC data logger. It records up to 4 mega bytes of data and stores it in non-volatile flash memory...
The VersaLog P is a 7-channel, battery powered, stand-alone pulse/state/event data logger. The logger detects electronic or mechanical pulse counts, state changes or events in any of the seven channels.
The VL-WF-C WiFi Current Data Logger is an 8-channel, battery powered, standalone and WiFi current data logger. The logger records eight external current sources and saves data in 8MB memory.
The VL-WF-V WiFi Voltage Data Logger is an 8-channel, battery powered, standalone and WIFI-enabled voltage data logger. The logger records eight external voltage sources and saves data in 8-MB memory.
This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is...
This single phase data logger is specifically designed to monitor one voltage channel and one current. It allows you to monitor the main voltage supply and the load current, enabling...
VersaLog DCC-HR is an 8-channel, battery powered, stand alone current DC data logger. It records up to 4 mega bytes of data and stores it in non- volatile flash memory...
With its Expert Vibro EV-16 Data Acquisition System device, Delphin has successfully combined the processing of complex functions with high levels of flexibility in a user-friendly system. Vibration measurement systems...
With its Expert Vibro EV-8 Data Acquisition System device, Delphin has successfully combined the processing of complex functions with high levels of flexibility in a user-friendly system. Vibration measurement systems...