CAS DataLoggers Datasheets for Clamp Meters
Clamp meters are ammeters that can measure current without the need to disconnect the wires where the measurement occurs. They provide information about current draw and current continuity in order to help users troubleshoot erratic loads and trends.
Clamp Meters: Learn more
| Product Name | Notes |
|---|---|
| The DC-3VA two channel data logger is specifically designed to accurately monitor one or two DC voltage channels, 1V to 300Vdc and one DC current channel, allowing you to monitor... | |
| The EC-7VAR Power Energy Data Logger is specifically designed to monitor one, two or three current channels, as well as one, two or three voltage channels. It allows you to... | |
| This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is... |