CAS DataLoggers Wired LAN Temperature and Humidity Data Logger TandD TR-72NW

Description
The TR-72nw Ethernet Temperature Humidity Data Logger is a 1 channel humidity & 1 channel temperature measurement model with an external thermistor sensor and a measuring range of 0 to 55°C and a humidity range of 10 to 95% RH. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-72nw supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud. TandD TR-72NW 1 Temperature channel: 0 to 55°C 1 Humidity channel: 10 to 95% RH External thermistor temperature sensor Accuracy: ±0.5°C and ±5% RH Logging capacity: 8,000 data sets Measurement resolution: 0.1°C and 1% RH 100BASE-TX/10BASE-T (RJ45 Connector) View data on mobile devices via Thermo App WebStorage Service available
Datasheet
Description
The TR-72nw Ethernet Temperature Humidity Data Logger is a 1 channel humidity & 1 channel temperature measurement model with an external thermistor sensor and a measuring range of 0 to 55°C and a humidity range of 10 to 95% RH. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-72nw supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud. TandD TR-72NW 1 Temperature channel: 0 to 55°C 1 Humidity channel: 10 to 95% RH External thermistor temperature sensor Accuracy: ±0.5°C and ±5% RH Logging capacity: 8,000 data sets Measurement resolution: 0.1°C and 1% RH 100BASE-TX/10BASE-T (RJ45 Connector) View data on mobile devices via Thermo App WebStorage Service available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wired LAN Temperature and Humidity Data Logger - TandD TR-72NW - CAS DataLoggers
Chesterland, OH, USA
Wired LAN Temperature and Humidity Data Logger
TandD TR-72NW
Wired LAN Temperature and Humidity Data Logger TandD TR-72NW
The TR-72nw Ethernet Temperature Humidity Data Logger is a 1 channel humidity & 1 channel temperature measurement model with an external thermistor sensor and a measuring range of 0 to 55°C and a humidity range of 10 to 95% RH. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-72nw supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud. TandD TR-72NW 1 Temperature channel: 0 to 55°C 1 Humidity channel: 10 to 95% RH External thermistor temperature sensor Accuracy: ±0.5°C and ±5% RH Logging capacity: 8,000 data sets Measurement resolution: 0.1°C and 1% RH 100BASE-TX/10BASE-T (RJ45 Connector) View data on mobile devices via Thermo App WebStorage Service available

The TR-72nw Ethernet Temperature Humidity Data Logger is a 1 channel humidity & 1 channel temperature measurement model with an external thermistor sensor and a measuring range of 0 to 55°C and a humidity range of 10 to 95% RH. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-72nw supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud.

TandD TR-72NW

  • 1 Temperature channel: 0 to 55°C
  • 1 Humidity channel: 10 to 95% RH
  • External thermistor temperature sensor
  • Accuracy: ±0.5°C and ±5% RH
  • Logging capacity: 8,000 data sets
  • Measurement resolution: 0.1°C and 1% RH
  • 100BASE-TX/10BASE-T (RJ45 Connector)
  • View data on mobile devices via Thermo App
  • WebStorage Service available
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Data Acquisition
Product Number TandD TR-72NW
Product Name Wired LAN Temperature and Humidity Data Logger
Data Acquisition Datalogger
User Interface Front Panel
Host Connection USB
Web Enabled Web Enabled
Unlock Full Specs
to access all available technical data

Similar Products

Humidity / Temperature Data Logger - PCE-HT110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Data Acquisition - Analog Front End (AFE) - LMP90098MH/NOPB - Lingto Electronic Limited
Specs
Digital I/O Channels 1 #
Resolution 24 bits
View Details
Input Module - 240 Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Host Connection USB
View Details
8 x Analog in/out Ex e (16 Bit) - modex-ethernet-remote-8-x-analog-in-out-ex-e-16-bit - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -40 to 60 F (-40 to 16 C)
View Details