The DCV-2 is an 8-channel, battery powered, stand alone voltage data logger. The logger records up to 2 million readings of data and stores it in non-volatile flash memory for later retrieval. Input voltage signals can be from sensors, transducers, transmitters or any other common voltage sources.
Featuring an aluminum enclosure the data logger has excellent performance in the harshest industrial environment.
Powered by a 16-bit ADC and programmable input range, the data loggers are well suited to science and laboratory applications where precise and accurate measurement is critical.
16-bit analog-to-digital converter
4 MB memory size
Both USB and serial interfaces with auto baud rate of up to 115 kbps
Programmable input ranges (-5 VDC to 20 VDC)
Over 10 years of battery Life
Configurable Alarm Control/Excitation Controls
Wide sampling interval selections (20 milliseconds to 12 hours)
Siteview software required (1 license per site) and sold separately
The DCV-2 is an 8-channel, battery powered, stand alone voltage data logger. The logger records up to 2 million readings of data and stores it in non-volatile flash memory for later retrieval. Input voltage signals can be from sensors, transducers, transmitters or any other common voltage sources.
Featuring an aluminum enclosure the data logger has excellent performance in the harshest industrial environment.
Powered by a 16-bit ADC and programmable input range, the data loggers are well suited to science and laboratory applications where precise and accurate measurement is critical.
- 16-bit analog-to-digital converter
- 4 MB memory size
- Both USB and serial interfaces with auto baud rate of up to 115 kbps
- Programmable input ranges (-5 VDC to 20 VDC)
- Over 10 years of battery Life
- Configurable Alarm Control/Excitation Controls
- Wide sampling interval selections (20 milliseconds to 12 hours)
- Siteview software required (1 license per site) and sold separately