CAS DataLoggers Universal Data Acquisition System Delphin Expert Logger 300

Description
The Expert Logger 300 is Delphin‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology, and is based on FPGA technology to make it especially powerful. It can process up to 46 analog input channels at both low and high rates of sampling. Measurement data can be accurately acquired, independently stored and transmitted to the internet or a PC for evaluation via USB, LAN, WLAN or LTE. Operation made simple Sensors are connected via plug-in screw terminals and a chart clearly shows how channels are arranged. Users always have a good overview of the channels despite their high density. Each set of four terminals can be configured as two differential inputs to measure voltage, currents, thermocouples, or to take measurements from a 4-wire RTD. Configuration – Fast and Easy The Expert Logger 300 is simple to configure from a PC. These settings remain stored within the Expert Logger even when disconnected from the power supply. The device settings can also be read out and stored on a PC and analyzed offline without the need for a connected Expert Logger. The offline configuration settings are then simply read into the device when connected. The software used for configuration is simple to operate to let users fully focus on their measurement tasks. Intelligent Signal Processing Signal processing using internal software channels significantly simplifies measurement tasks. Flexible calculation channels enable measurement data to undergo further computation and recording. Integrators directly calculate volumes or quantities from time related measurement data such as mass and discharge flow rates. Limit values can monitor measurement data and be used to switch digital outputs or automatically send emails. Complex signal processing is possible using pulse counters, stop-clock functions and operating-hours counter. Averages can be calculated and recorded as time-weighted or moving. The Expert Logger‘s software channels clearly set it apart from other loggers and make it very popular among users. 46 Universal analog inputs (mV mA, TC, RTD) Sampling rate 3000 m/sec 1 Digital Input 1 Digital Output 2 Gb Internal Storage Applications Data logging Environmental measurement technology Product testing Measurement data diagnosis Lab data acquisition Trials and tests Energy optimization
Datasheet
Description
The Expert Logger 300 is Delphin‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology, and is based on FPGA technology to make it especially powerful. It can process up to 46 analog input channels at both low and high rates of sampling. Measurement data can be accurately acquired, independently stored and transmitted to the internet or a PC for evaluation via USB, LAN, WLAN or LTE. Operation made simple Sensors are connected via plug-in screw terminals and a chart clearly shows how channels are arranged. Users always have a good overview of the channels despite their high density. Each set of four terminals can be configured as two differential inputs to measure voltage, currents, thermocouples, or to take measurements from a 4-wire RTD. Configuration – Fast and Easy The Expert Logger 300 is simple to configure from a PC. These settings remain stored within the Expert Logger even when disconnected from the power supply. The device settings can also be read out and stored on a PC and analyzed offline without the need for a connected Expert Logger. The offline configuration settings are then simply read into the device when connected. The software used for configuration is simple to operate to let users fully focus on their measurement tasks. Intelligent Signal Processing Signal processing using internal software channels significantly simplifies measurement tasks. Flexible calculation channels enable measurement data to undergo further computation and recording. Integrators directly calculate volumes or quantities from time related measurement data such as mass and discharge flow rates. Limit values can monitor measurement data and be used to switch digital outputs or automatically send emails. Complex signal processing is possible using pulse counters, stop-clock functions and operating-hours counter. Averages can be calculated and recorded as time-weighted or moving. The Expert Logger‘s software channels clearly set it apart from other loggers and make it very popular among users. 46 Universal analog inputs (mV mA, TC, RTD) Sampling rate 3000 m/sec 1 Digital Input 1 Digital Output 2 Gb Internal Storage Applications Data logging Environmental measurement technology Product testing Measurement data diagnosis Lab data acquisition Trials and tests Energy optimization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Data Acquisition System - Delphin Expert Logger 300 - CAS DataLoggers
Chesterland, OH, USA
Universal Data Acquisition System
Delphin Expert Logger 300
Universal Data Acquisition System Delphin Expert Logger 300
The Expert Logger 300 is Delphin‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology, and is based on FPGA technology to make it especially powerful. It can process up to 46 analog input channels at both low and high rates of sampling. Measurement data can be accurately acquired, independently stored and transmitted to the internet or a PC for evaluation via USB, LAN, WLAN or LTE. Operation made simple Sensors are connected via plug-in screw terminals and a chart clearly shows how channels are arranged. Users always have a good overview of the channels despite their high density. Each set of four terminals can be configured as two differential inputs to measure voltage, currents, thermocouples, or to take measurements from a 4-wire RTD. Configuration – Fast and Easy The Expert Logger 300 is simple to configure from a PC. These settings remain stored within the Expert Logger even when disconnected from the power supply. The device settings can also be read out and stored on a PC and analyzed offline without the need for a connected Expert Logger. The offline configuration settings are then simply read into the device when connected. The software used for configuration is simple to operate to let users fully focus on their measurement tasks. Intelligent Signal Processing Signal processing using internal software channels significantly simplifies measurement tasks. Flexible calculation channels enable measurement data to undergo further computation and recording. Integrators directly calculate volumes or quantities from time related measurement data such as mass and discharge flow rates. Limit values can monitor measurement data and be used to switch digital outputs or automatically send emails. Complex signal processing is possible using pulse counters, stop-clock functions and operating-hours counter. Averages can be calculated and recorded as time-weighted or moving. The Expert Logger‘s software channels clearly set it apart from other loggers and make it very popular among users. 46 Universal analog inputs (mV mA, TC, RTD) Sampling rate 3000 m/sec 1 Digital Input 1 Digital Output 2 Gb Internal Storage Applications Data logging Environmental measurement technology Product testing Measurement data diagnosis Lab data acquisition Trials and tests Energy optimization

The Expert Logger 300 is Delphin‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology, and is based on FPGA technology to make it especially powerful. It can process up to 46 analog input channels at both low and high rates of sampling. Measurement data can be accurately acquired, independently stored and transmitted to the internet or a PC for evaluation via USB, LAN, WLAN or LTE.

Operation made simple

Sensors are connected via plug-in screw terminals and a chart clearly shows how channels are arranged. Users always have a good overview of the channels despite their high density. Each set of four terminals can be configured as two differential inputs to measure voltage, currents, thermocouples, or to take measurements from a 4-wire RTD.

Configuration – Fast and Easy

The Expert Logger 300 is simple to configure from a PC. These settings remain stored within the Expert Logger even when disconnected from the power supply. The device settings can also be read out and stored on a PC and analyzed offline without the need for a connected Expert Logger. The offline configuration settings are then simply read into the device when connected. The software used for configuration is simple to operate to let users fully focus on their measurement tasks.

Intelligent Signal Processing

Signal processing using internal software channels significantly simplifies measurement tasks. Flexible calculation channels enable measurement data to undergo further computation and recording. Integrators directly calculate volumes or quantities from time related measurement data such as mass and discharge flow rates. Limit values can monitor measurement data and be used to switch digital outputs or automatically send emails. Complex signal processing is possible using pulse counters, stop-clock functions and operating-hours counter. Averages can be calculated and recorded as time-weighted or moving. The Expert Logger‘s software channels clearly set it apart from other loggers and make it very popular among users.

  • 46 Universal analog inputs (mV mA, TC, RTD)
  • Sampling rate 3000 m/sec
  • 1 Digital Input
  • 1 Digital Output
  • 2 Gb Internal Storage

Applications

  • Data logging
  • Environmental measurement technology
  • Product testing
  • Measurement data diagnosis
  • Lab data acquisition
  • Trials and tests
  • Energy optimization
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Data Acquisition Systems and Instruments
Product Number Delphin Expert Logger 300
Product Name Universal Data Acquisition System
Form Factor DIN Rail; Stand-alone
User Interface Front Panel; Touch Screen; Computer Programmable
Host Connection RS232/422/485; USB
Network Options CANbus; Profibus; LAN
Application General Lab & Industrial; Environmental
Unlock Full Specs
to access all available technical data