The LogBox 3G provides 2 universal analog inputs, 1 digital input and 1 digital output with an internal 3G wireless cellular modem and compatibility with the NOVUS Cloud web portal. The universal inputs accept thermocouples and RTD’s for temperature plus voltage and 4-20 mA signals. It can be equipped with an optional GPS antenna to allow location tracking in mobile applications. The LogBox can store up to 140,000 points in internal memory and also features a large display and removable bracket and connectors. Configuration and data downloading can be performed with the NXperience Windows software, which can access the LogBox via USB or through the Novus Cloud
| CAS DataLoggers | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | LogBox 3G |
| Product Name | Cellular 2 Channel Data Logger |
| Form Factor | Stand-alone |
| Auxiliary Outputs | Alarm |
| User Interface | Front Panel |
| Host Connection | USB |
| Network Options | 3G Wireless |