The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and built-in display. The dataTaker DT82EM’s Dual Channel Isolation allows 4, 2 wire differential or 6 common referenced analog inputs to be used in many combinations.
Remote Monitoring
Based on the very successful DT8x platform, the DT82EM is designed specifically for remote data logging applications where conventional access to the logger may be difficult. The software provides FTP and email data transfer allowing you to schedule your data to be automatically sent to you, along with SMS and email alarm notifications. The dEX web based software allows configuration of the data logger, real-time monitoring and data download using a standard web browser – no special software is required.
Versatile Channels
Analog and digital channels, along with high-speed counter inputs, allow the DT82EM data logger to easily connect to most sensors and data measurement sources. Temperature, voltage, current, 4-20mA loops, resistance, bridges, strain gauges, frequency, digital, serial and calculated measurements can all be scaled, logged and returned in engineering units or within statistical reporting. Group sampling, logging, alarm and control tasks within schedules to suit your requirements.
Large Storage
Store up to 10 million data points in user defined memory, log a much or as little as you need with independent control of schedule size and mode. Overwrite or stop logging once allocated memory is full. Archive data on alarm event, copy to USB memory or transfer via FTP, the choice is yours.
Versatile Communications
Communications features include HTTP, FTP,email and SMS using the internal GSM modem, Ethernet and USB memory stick ports. Connect to the DT82EM locally, remotely or over the Internet. The web interface allows users to configure the DT82EM, access logged data and see current measurements as mimics or in a list using a web browser. FTP provides data to your office over the internet or mobile phone network, without the need for polling or specific host software.
| CAS DataLoggers | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | dataTaker® DT82EM |
| Product Name | Environmental Data Logger with Modem |
| Form Factor | Stand-alone |
| Excitation | Voltage; Current |
| Auxiliary Outputs | Relay Output; 3 with Open Drain FET (Max. 30V, 100mA), 1 with Logic Output |
| User Interface | Front Panel; Computer Programmable |
| Host Connection | RS232/422/485; USB; Ethernet; Modem |