CAS DataLoggers Three Phase Voltage & Current Data Logger Electrocorder EC-7VAR

Description
The EC-7VAR Power Energy Data Logger is specifically designed to monitor one, two or three current channels, as well as one, two or three voltage channels. It allows you to monitor the loading and energy consumption of the installation. Power Factor recorded is the phase angle between L1 and A1. Amp ranges are selectable from 400 or 3000 AAC. Why is the Electrocorder better than other similarly priced competitors? The Electrocorder range use a constant sampling technique, unlike the single reading of competitors. When the loggers start to record, they sample every channel 16 times per cycle, a cycle is 16ms at 60Hz and 20ms at 50Hz. At the end of each averaging period, 3 quantities are saved for each channel, the True RMS average, the Max, which is the highest cycle value during the period and the Min, lowest cycle value. This means that it will record all the peaks and troughs which are one cycle or longer. The voltage and current levels are stored with dates and times. With the back-up battery, the Electrocorder can continue to record for months. Records voltage, current, power factor, power and energy Three voltage input channels (L1, L2, & L3), 0-600V & Neutral(N) 0-300V Voltage channels record VAvg, VMax & VMin on all 3 channels. Data stored in non-volatile memory Three current channels (A1, A2 & A3) 400A or 3kA switch selectable Three current channels record IAvg, IMax & IMin on all 3 channels. Data stored in non-volatile memory Memory capacity of 32,000 (true RMS) values per channel (10bit), up to 300 days continuous recording Kit includes logger, Rogowski transducers, voltage leads, USB lead, software & carry case
Datasheet
Description
The EC-7VAR Power Energy Data Logger is specifically designed to monitor one, two or three current channels, as well as one, two or three voltage channels. It allows you to monitor the loading and energy consumption of the installation. Power Factor recorded is the phase angle between L1 and A1. Amp ranges are selectable from 400 or 3000 AAC. Why is the Electrocorder better than other similarly priced competitors? The Electrocorder range use a constant sampling technique, unlike the single reading of competitors. When the loggers start to record, they sample every channel 16 times per cycle, a cycle is 16ms at 60Hz and 20ms at 50Hz. At the end of each averaging period, 3 quantities are saved for each channel, the True RMS average, the Max, which is the highest cycle value during the period and the Min, lowest cycle value. This means that it will record all the peaks and troughs which are one cycle or longer. The voltage and current levels are stored with dates and times. With the back-up battery, the Electrocorder can continue to record for months. Records voltage, current, power factor, power and energy Three voltage input channels (L1, L2, & L3), 0-600V & Neutral(N) 0-300V Voltage channels record VAvg, VMax & VMin on all 3 channels. Data stored in non-volatile memory Three current channels (A1, A2 & A3) 400A or 3kA switch selectable Three current channels record IAvg, IMax & IMin on all 3 channels. Data stored in non-volatile memory Memory capacity of 32,000 (true RMS) values per channel (10bit), up to 300 days continuous recording Kit includes logger, Rogowski transducers, voltage leads, USB lead, software & carry case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Phase Voltage & Current Data Logger - Electrocorder EC-7VAR - CAS DataLoggers
Chesterland, OH, USA
Three Phase Voltage & Current Data Logger
Electrocorder EC-7VAR
Three Phase Voltage & Current Data Logger Electrocorder EC-7VAR
The EC-7VAR Power Energy Data Logger is specifically designed to monitor one, two or three current channels, as well as one, two or three voltage channels. It allows you to monitor the loading and energy consumption of the installation. Power Factor recorded is the phase angle between L1 and A1. Amp ranges are selectable from 400 or 3000 AAC. Why is the Electrocorder better than other similarly priced competitors? The Electrocorder range use a constant sampling technique, unlike the single reading of competitors. When the loggers start to record, they sample every channel 16 times per cycle, a cycle is 16ms at 60Hz and 20ms at 50Hz. At the end of each averaging period, 3 quantities are saved for each channel, the True RMS average, the Max, which is the highest cycle value during the period and the Min, lowest cycle value. This means that it will record all the peaks and troughs which are one cycle or longer. The voltage and current levels are stored with dates and times. With the back-up battery, the Electrocorder can continue to record for months. Records voltage, current, power factor, power and energy Three voltage input channels (L1, L2, & L3), 0-600V & Neutral(N) 0-300V Voltage channels record VAvg, VMax & VMin on all 3 channels. Data stored in non-volatile memory Three current channels (A1, A2 & A3) 400A or 3kA switch selectable Three current channels record IAvg, IMax & IMin on all 3 channels. Data stored in non-volatile memory Memory capacity of 32,000 (true RMS) values per channel (10bit), up to 300 days continuous recording Kit includes logger, Rogowski transducers, voltage leads, USB lead, software & carry case

The EC-7VAR Power Energy Data Logger is specifically designed to monitor one, two or three current channels, as well as one, two or three voltage channels. It allows you to monitor the loading and energy consumption of the installation. Power Factor recorded is the phase angle between L1 and A1. Amp ranges are selectable from 400 or 3000 AAC.

Why is the Electrocorder better than other similarly priced competitors? The Electrocorder range use a constant sampling technique, unlike the single reading of competitors. When the loggers start to record, they sample every channel 16 times per cycle, a cycle is 16ms at 60Hz and 20ms at 50Hz. At the end of each averaging period, 3 quantities are saved for each channel, the True RMS average, the Max, which is the highest cycle value during the period and the Min, lowest cycle value. This means that it will record all the peaks and troughs which are one cycle or longer.

The voltage and current levels are stored with dates and times. With the back-up battery, the Electrocorder can continue to record for months.

  • Records voltage, current, power factor, power and energy
  • Three voltage input channels (L1, L2, & L3), 0-600V & Neutral(N) 0-300V
  • Voltage channels record VAvg, VMax & VMin on all 3 channels. Data stored in non-volatile memory
  • Three current channels (A1, A2 & A3) 400A or 3kA switch selectable
  • Three current channels record IAvg, IMax & IMin on all 3 channels. Data stored in non-volatile memory
  • Memory capacity of 32,000 (true RMS) values per channel (10bit), up to 300 days continuous recording
  • Kit includes logger, Rogowski transducers, voltage leads, USB lead, software & carry case
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Data Acquisition Systems and Instruments
Product Number Electrocorder EC-7VAR
Product Name Three Phase Voltage & Current Data Logger
Form Factor Stand-alone
User Interface Computer Programmable
Host Connection USB
Application General Lab & Industrial
Agency Approval Recording - EN50160: 1994 - CAT III
Unlock Full Specs
to access all available technical data