CAS DataLoggers WiFi Temperature and Humidity Data Logger TandD TR-72WF-S

Description
The TR-72wf-S WiFi Temperature Humidity Data Logger The TR-72wf-S WiFi Temperature Humidity Data Logger is a high precision two-channel model with an external thermistor sensor and a measuring range of -25 to 70°C and a humidity range of 0 to 99%RH. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-72wf-S supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud. Access to Recorded Data By using a wireless LAN, data is automatically uploaded to the WebStorage Service (registration required). The service can be used with mobile devices such as smartphones and tablets allowing users to monitor current readings, alerts and downloading of data. The ThermoWeb application must be downloaded and installed on any mobile device. Data can also be downloaded to a PC with a USB communication cable (sold separately). TandD TR-72WF-S 2 Channel temperature measurement External thermistor temperature sensor Measuring Range: -30°C to 80°C Humidity Range: 0 to 99% RH Logging capacity: 8,000 data sets Measurement resolution: 0.1°C and 0.1% RH Comm interfaces: wireless, LAN, USB View data on mobile devices via Thermo App WebStorage Service available
Datasheet
Description
The TR-72wf-S WiFi Temperature Humidity Data Logger The TR-72wf-S WiFi Temperature Humidity Data Logger is a high precision two-channel model with an external thermistor sensor and a measuring range of -25 to 70°C and a humidity range of 0 to 99%RH. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-72wf-S supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud. Access to Recorded Data By using a wireless LAN, data is automatically uploaded to the WebStorage Service (registration required). The service can be used with mobile devices such as smartphones and tablets allowing users to monitor current readings, alerts and downloading of data. The ThermoWeb application must be downloaded and installed on any mobile device. Data can also be downloaded to a PC with a USB communication cable (sold separately). TandD TR-72WF-S 2 Channel temperature measurement External thermistor temperature sensor Measuring Range: -30°C to 80°C Humidity Range: 0 to 99% RH Logging capacity: 8,000 data sets Measurement resolution: 0.1°C and 0.1% RH Comm interfaces: wireless, LAN, USB View data on mobile devices via Thermo App WebStorage Service available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Temperature and Humidity Data Logger - TandD TR-72WF-S - CAS DataLoggers
Chesterland, OH, USA
WiFi Temperature and Humidity Data Logger
TandD TR-72WF-S
WiFi Temperature and Humidity Data Logger TandD TR-72WF-S
The TR-72wf-S WiFi Temperature Humidity Data Logger The TR-72wf-S WiFi Temperature Humidity Data Logger is a high precision two-channel model with an external thermistor sensor and a measuring range of -25 to 70°C and a humidity range of 0 to 99%RH. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-72wf-S supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud. Access to Recorded Data By using a wireless LAN, data is automatically uploaded to the WebStorage Service (registration required). The service can be used with mobile devices such as smartphones and tablets allowing users to monitor current readings, alerts and downloading of data. The ThermoWeb application must be downloaded and installed on any mobile device. Data can also be downloaded to a PC with a USB communication cable (sold separately). TandD TR-72WF-S 2 Channel temperature measurement External thermistor temperature sensor Measuring Range: -30°C to 80°C Humidity Range: 0 to 99% RH Logging capacity: 8,000 data sets Measurement resolution: 0.1°C and 0.1% RH Comm interfaces: wireless, LAN, USB View data on mobile devices via Thermo App WebStorage Service available

The TR-72wf-S WiFi Temperature Humidity Data Logger

The TR-72wf-S WiFi Temperature Humidity Data Logger is a high precision two-channel model with an external thermistor sensor and a measuring range of -25 to 70°C and a humidity range of 0 to 99%RH. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-72wf-S supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud.

Access to Recorded Data

By using a wireless LAN, data is automatically uploaded to the WebStorage Service (registration required). The service can be used with mobile devices such as smartphones and tablets allowing users to monitor current readings, alerts and downloading of data. The ThermoWeb application must be downloaded and installed on any mobile device. Data can also be downloaded to a PC with a USB communication cable (sold separately).

TandD TR-72WF-S

  • 2 Channel temperature measurement
  • External thermistor temperature sensor
  • Measuring Range: -30°C to 80°C
  • Humidity Range: 0 to 99% RH
  • Logging capacity: 8,000 data sets
  • Measurement resolution: 0.1°C and 0.1% RH
  • Comm interfaces: wireless, LAN, USB
  • View data on mobile devices via Thermo App
  • WebStorage Service available
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Data Acquisition
Product Number TandD TR-72WF-S
Product Name WiFi Temperature and Humidity Data Logger
Data Acquisition Datalogger
User Interface Front Panel
Host Connection USB
Web Enabled Web Enabled
Unlock Full Specs
to access all available technical data

Similar Products

C4 Series Output Modules - C4ODC - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
2 suppliers
1-port Isolated RS-232/422/485 Communication EtherCAT Slice IO Module - AMAX-5090-A - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details