CAS DataLoggers Analog Input Module Novus DigiRail-2A

Description
The DigiRail-2A Analog Input Module signal condition and digital transmitters with Modbus RTU communication interface provide a simple way for integrating analog signal to supervisory systems. Featuring two universal input analog signal channels it is the most economical way to deliver analog input to PLC’s and SCADA systems. The input signals are isolated from power, protecting the electrical instruments by eliminating ground loop effects. This substantially reduces undesirable interferences and instabilities in sensor measurements. Configuration DigiRail can be easily configured and calibrated via the digital interface by using the Windows-based DigiConfig software via the RS485 interface by using Modbus RTU commands. The DigiConfig software allows for configuration of all DigiRail features as well as complete calibration and diagnosis. It automatically detects active devices in the Modbus network and permits configuration of all parameters. Specifications Analog inputs: programmable for thermocouples (J, K, T, E, N, R, S, B), Pt100, mV, V, mA. Refer to table 1. Cold junction compensation for thermocouples and compensation for Pt100 3-wire cables. Open loop detection for thermocouples, Pt100 and mV. Sampling rate for 1 analog input: 10Hz for mV, V and mA. 5Hz for T thermocouples and Pt100. Analog input resolution: 17 bits. Power: 10 to 35 Vdc, 50mA maximum current. 2-wire RS485 communication with Modbus RTU protocol. Configurable address and baud rate (1,200 to 115,200bps). LED indicators for communication and status. Key for resetting communication parameters to original factory default. Accuracy (at 25°C): Pt100, mV, V and mA: ±0.15% of full scale. Thermocouples: ±0.25% of full scale. Temperature effect: 0.003% of full scale/° Cold junction compensation for thermocouples: ±1°C at 25°C. ±0.05 °C/°C Isolation: 1000 Vac from inputs (analog or digital) and power or communication. Communication and power are not isolated from one another nor are the analog inputs from each other. Every two digital inputs are isolated from other pairs of same inputs. Windows.based configurator software. Dimensions: 72 x 78 x 19mm. Mounting: 35mm DIN rail. Refer to drawing. Working temperature: 0 to 70°C
Datasheet
Description
The DigiRail-2A Analog Input Module signal condition and digital transmitters with Modbus RTU communication interface provide a simple way for integrating analog signal to supervisory systems. Featuring two universal input analog signal channels it is the most economical way to deliver analog input to PLC’s and SCADA systems. The input signals are isolated from power, protecting the electrical instruments by eliminating ground loop effects. This substantially reduces undesirable interferences and instabilities in sensor measurements. Configuration DigiRail can be easily configured and calibrated via the digital interface by using the Windows-based DigiConfig software via the RS485 interface by using Modbus RTU commands. The DigiConfig software allows for configuration of all DigiRail features as well as complete calibration and diagnosis. It automatically detects active devices in the Modbus network and permits configuration of all parameters. Specifications Analog inputs: programmable for thermocouples (J, K, T, E, N, R, S, B), Pt100, mV, V, mA. Refer to table 1. Cold junction compensation for thermocouples and compensation for Pt100 3-wire cables. Open loop detection for thermocouples, Pt100 and mV. Sampling rate for 1 analog input: 10Hz for mV, V and mA. 5Hz for T thermocouples and Pt100. Analog input resolution: 17 bits. Power: 10 to 35 Vdc, 50mA maximum current. 2-wire RS485 communication with Modbus RTU protocol. Configurable address and baud rate (1,200 to 115,200bps). LED indicators for communication and status. Key for resetting communication parameters to original factory default. Accuracy (at 25°C): Pt100, mV, V and mA: ±0.15% of full scale. Thermocouples: ±0.25% of full scale. Temperature effect: 0.003% of full scale/° Cold junction compensation for thermocouples: ±1°C at 25°C. ±0.05 °C/°C Isolation: 1000 Vac from inputs (analog or digital) and power or communication. Communication and power are not isolated from one another nor are the analog inputs from each other. Every two digital inputs are isolated from other pairs of same inputs. Windows.based configurator software. Dimensions: 72 x 78 x 19mm. Mounting: 35mm DIN rail. Refer to drawing. Working temperature: 0 to 70°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Input Module - Novus DigiRail-2A - CAS DataLoggers
Chesterland, OH, USA
Analog Input Module
Novus DigiRail-2A
Analog Input Module Novus DigiRail-2A
The DigiRail-2A Analog Input Module signal condition and digital transmitters with Modbus RTU communication interface provide a simple way for integrating analog signal to supervisory systems. Featuring two universal input analog signal channels it is the most economical way to deliver analog input to PLC’s and SCADA systems. The input signals are isolated from power, protecting the electrical instruments by eliminating ground loop effects. This substantially reduces undesirable interferences and instabilities in sensor measurements. Configuration DigiRail can be easily configured and calibrated via the digital interface by using the Windows-based DigiConfig software via the RS485 interface by using Modbus RTU commands. The DigiConfig software allows for configuration of all DigiRail features as well as complete calibration and diagnosis. It automatically detects active devices in the Modbus network and permits configuration of all parameters. Specifications Analog inputs: programmable for thermocouples (J, K, T, E, N, R, S, B), Pt100, mV, V, mA. Refer to table 1. Cold junction compensation for thermocouples and compensation for Pt100 3-wire cables. Open loop detection for thermocouples, Pt100 and mV. Sampling rate for 1 analog input: 10Hz for mV, V and mA. 5Hz for T thermocouples and Pt100. Analog input resolution: 17 bits. Power: 10 to 35 Vdc, 50mA maximum current. 2-wire RS485 communication with Modbus RTU protocol. Configurable address and baud rate (1,200 to 115,200bps). LED indicators for communication and status. Key for resetting communication parameters to original factory default. Accuracy (at 25°C): Pt100, mV, V and mA: ±0.15% of full scale. Thermocouples: ±0.25% of full scale. Temperature effect: 0.003% of full scale/° Cold junction compensation for thermocouples: ±1°C at 25°C. ±0.05 °C/°C Isolation: 1000 Vac from inputs (analog or digital) and power or communication. Communication and power are not isolated from one another nor are the analog inputs from each other. Every two digital inputs are isolated from other pairs of same inputs. Windows.based configurator software. Dimensions: 72 x 78 x 19mm. Mounting: 35mm DIN rail. Refer to drawing. Working temperature: 0 to 70°C

The DigiRail-2A Analog Input Module signal condition and digital transmitters with Modbus RTU communication interface provide a simple way for integrating analog signal to supervisory systems. Featuring two universal input analog signal channels it is the most economical way to deliver analog input to PLC’s and SCADA systems.

The input signals are isolated from power, protecting the electrical instruments by eliminating ground loop effects. This substantially reduces undesirable interferences and instabilities in sensor measurements.

Configuration

DigiRail can be easily configured and calibrated via the digital interface by using the Windows-based DigiConfig software via the RS485 interface by using Modbus RTU commands.

The DigiConfig software allows for configuration of all DigiRail features as well as complete calibration and diagnosis. It automatically detects active devices in the Modbus network and permits configuration of all parameters.

Specifications

  • Analog inputs: programmable for thermocouples (J, K, T, E, N, R, S, B), Pt100, mV, V, mA. Refer to table 1.
  • Cold junction compensation for thermocouples and compensation for Pt100 3-wire cables.
  • Open loop detection for thermocouples, Pt100 and mV.
  • Sampling rate for 1 analog input: 10Hz for mV, V and mA. 5Hz for T thermocouples and Pt100.
  • Analog input resolution: 17 bits.
  • Power: 10 to 35 Vdc, 50mA maximum current.
  • 2-wire RS485 communication with Modbus RTU protocol. Configurable address and baud rate (1,200 to 115,200bps).
  • LED indicators for communication and status. Key for resetting communication parameters to original factory default.
  • Accuracy (at 25°C): Pt100, mV, V and mA: ±0.15% of full scale. Thermocouples: ±0.25% of full scale.
  • Temperature effect: 0.003% of full scale/°
  • Cold junction compensation for thermocouples: ±1°C at 25°C. ±0.05 °C/°C
  • Isolation: 1000 Vac from inputs (analog or digital) and power or communication. Communication and power are not isolated from one another nor are the analog inputs from each other. Every two digital inputs are isolated from other pairs of same inputs.
  • Windows.based configurator software.
  • Dimensions: 72 x 78 x 19mm.
  • Mounting: 35mm DIN rail. Refer to drawing.
  • Working temperature: 0 to 70°C
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Data Acquisition
Product Number Novus DigiRail-2A
Product Name Analog Input Module
Data Acquisition Input Module
Form Factor DIN Rail
User Interface Computer Programmable
Host Connection RS232/422/485
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

 - Platforms, LXI Standard for Ethernet Testing Instruments & DAQ Systems - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Analog Channels 32 #
Inputs Thermocouple Input; RTD Input; Bridge Input
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
View Details
C4 Series Input Modules - C4IDCB - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 2.5-32 VDC
View Details
Videographic Data Recorders - PPS-3000 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount; Stand-alone
Outputs Analog Voltage Output; Analog Current Output
View Details