The VL-WF-V WiFi Voltage Data Logger is an 8-channel, battery powered, standalone and WIFI-enabled voltage data logger. The logger
records eight external voltage sources and saves data in 8-MB memory.
Its aluminum enclosure makes it excellent in the harshest industrial environment.
Embedded WIFI module allows remote data monitoring and downloading.
16-bit ADC makes it well suited for science and laboratory applications where precise and accurate measurements are critical.
Simply power the logger in WIFI covered area and access it from your computer for configuration, downloading, graph viewing and more…
| CAS DataLoggers | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | VersaLog VL-WF-V |
| Product Name | WiFi Voltage Data Logger |
| Form Factor | Panel / Chassis Mount |
| Auxiliary Outputs | Alarm |
| User Interface | Computer Programmable |
| Host Connection | RS232/422/485 (optional feature); USB; Ethernet (optional feature) |
| Transmission Rate | 115 kbps |